location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n10 AC Adapter - Retail Pack power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n10 AC Adapter - Retail Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.N1005.001
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:07:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer n10 AC Adapter - Retail Pack power adapter/inverter :
The short editorial description of Acer n10 AC Adapter - Retail Pack power adapter/inverter

Acer n10 AC Adapter - Retail Pack
More>>>
Acer n10 AC Adapter - Retail Pack power adapter/inverter:
The official marketing text of Acer n10 AC Adapter - Retail Pack power adapter/inverter as supplied by the manufacturer

Great for those away from the office for long periods, the AC adapters ensures your handheld is always powered up.
Automatic switching between 110V and 220V keeps the Acer handheld fully energised no where the user may be.

Short summary description Acer n10 AC Adapter - Retail Pack power adapter/inverter:
This short summary of the Acer n10 AC Adapter - Retail Pack power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n10 AC Adapter - Retail Pack, 220 V

Long summary description Acer n10 AC Adapter - Retail Pack power adapter/inverter:
This is an auto-generated long summary of Acer n10 AC Adapter - Retail Pack power adapter/inverter based on the first three specs of the first five spec groups.

Acer n10 AC Adapter - Retail Pack. Input voltage: 220 V

Features
Input voltage *
220 V
Brand Image Article code product Stock Price from
Acer AC Adapter power adapter/inverter 135 W Black Acer AC Adapter power adapter/inverter 135 W Black
(show image)
AP.13506.006 AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter power adapter/inverter 90 W Black Acer AC Adapter power adapter/inverter 90 W Black
(show image)
AP.09001.003 AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)