Acer logo

Acer AC Adapter power adapter/inverter 90 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66016
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer AC Adapter power adapter/inverter 90 W Black:

AC Adapter, 90 W, 19 V

Acer AC Adapter power adapter/inverter 90 W Black:

AC Adapter 90W

Short summary description Acer AC Adapter power adapter/inverter 90 W Black:

Acer AC Adapter, 19 V, 90 W, Black

Long summary description Acer AC Adapter power adapter/inverter 90 W Black:

Acer AC Adapter. Input voltage: 19 V, Output power: 90 W. Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.