Acer PDA N10 300MHz 64MB 32MB Flash, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.3 GHz
Acer PDA N10 300MHz 64MB 32MB Flash. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.3 GHz