location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 55910000 staples Staples pack 210 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Performance K6 Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55910000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432364695
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz 55910000 staples Staples pack 210 staples
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Staples pack
  • - Staple leg length: 0.236" (6 mm)
  • - 210 staples
  • - Blue
Guarantee: 10 year
Long product name Leitz 55910000 staples Staples pack 210 staples :
The short editorial description of Leitz 55910000 staples Staples pack 210 staples

Power Performance K6 Cartridge, 1050 staples, 180g, Blue
More>>>
Leitz 55910000 staples Staples pack 210 staples:
The official marketing text of Leitz 55910000 staples Staples pack 210 staples as supplied by the manufacturer

Cartridge of strong steel staples. Optimum performance when used with Leitz 5551 Heavy Duty stapler.

Features
For stapling up to 40 sheets (80 gsm)
Each cartridge contains 210 staples
8 mm leg length
Up to 10 year guarantee on Leitz staplers when used with Leitz staples

Short summary description Leitz 55910000 staples Staples pack 210 staples:
This short summary of the Leitz 55910000 staples Staples pack 210 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 55910000, Staples pack, 0.236" (6 mm), 210 staples, 26/6, Blue, 25 sheets

Long summary description Leitz 55910000 staples Staples pack 210 staples:
This is an auto-generated long summary of Leitz 55910000 staples Staples pack 210 staples based on the first three specs of the first five spec groups.

Leitz 55910000. Type: Staples pack, Staple leg length: 0.236" (6 mm), Capacity: 210 staples. Package width: 5.71" (145 mm), Package depth: 0.748" (19 mm), Package height: 3.74" (95 mm). Cartridges quantity: 5 pc(s)

Features
Type *
Staples pack
Staple leg length *
0.236" (6 mm)
Capacity
210 staples
Type of staple
26/6
Product color
Blue
Stapling capacity
25 sheets
Weight & dimensions
Package width
5.71" (145 mm)
Package depth
0.748" (19 mm)
Package height
3.74" (95 mm)
Package weight
6.35 oz (180 g)
Packaging content
Cartridges quantity
5 pc(s)
Brand Image Article code product Stock Price from
Leitz 55720000 staples Staples pack 1000 staples Leitz 55720000 staples Staples pack 1000 staples
(show image)
55720000 55720000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55680000 staples Staples pack 2500 staples Leitz 55680000 staples Staples pack 2500 staples
(show image)
55680000 55680000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P4 24/8 1000 staples Leitz Power Performance P4 24/8 1000 staples
(show image)
55710000 Leitz Power Performance P4 24/8 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P3 24/6 1000 staples Leitz Power Performance P3 24/6 1000 staples
(show image)
55700000 Leitz Power Performance P3 24/6 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55770000 staples Staples pack 1000 staples Leitz 55770000 staples Staples pack 1000 staples
(show image)
55770000 55770000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55940000 staples Staples pack 210 staples Leitz 55940000 staples Staples pack 210 staples
(show image)
55940000 Power Performance K12 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55930000 staples Staples pack 210 staples Leitz 55930000 staples Staples pack 210 staples
(show image)
55930000 Power Performance K10 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55920000 staples Staples pack 210 staples Leitz 55920000 staples Staples pack 210 staples
(show image)
55920000 Power Performance K8 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)