Leitz logo

Leitz 55680000 staples Staples pack 2500 staples

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125107
Info modified on:
11 Dec 2020, 21:28:40
Guarantee:
3 years
Long product name Leitz 55680000 staples Staples pack 2500 staples:

Electric e1 Staples

Leitz 55680000 staples Staples pack 2500 staples:

Made of extra strong steel. Optimum performance when used with Leitz 5532 electric stapler.

Short summary description Leitz 55680000 staples Staples pack 2500 staples:

Leitz 55680000, Staples pack, 0.157" (4 mm), Fixing, 2500 staples, e1, Galvanized steel

Long summary description Leitz 55680000 staples Staples pack 2500 staples:

Leitz 55680000. Type: Staples pack, Staple leg length: 0.157" (4 mm), Staple purpose: Fixing. Package width: 1.14" (29 mm), Package depth: 2.01" (51 mm), Package height: 1.06" (27 mm). Cartridges quantity: 10 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.