location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-MCR12 Media Conversion Rack-mount Chassis
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MCR12
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter :
The short editorial description of Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter

AT-MCR12 Media Conversion Rack-mount Chassis
More>>>
Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter:
The official marketing text of Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter as supplied by the manufacturer

Media Converter Flexibility
Supporting up to 12 Allied Telesis media converters, the AT-MCR12 enables network managers to use the MC1x family (10Mbps) or MC10x family (100Mbps) media converters in the same chassis.
Power Options
A single internal universal power supply powers the AT-MCR12, eliminating the need for multiple power connections. Allied Telesis also offers an optional hot-swappable power supply to eliminate downtime on the network. The unit saves space in the wiring closet and minimizes the number of power connections required. Single-unit media converters can be removed from the AT-MCR12 and deployed individually in
order to accommodate network modifications. By incorporating a backplane with 12 different power entry modules integrated with the
printed circuit board, power is equally distributed among all media converters whether using one or two power supplies.
Rack-mount Design
Designed with a simple mounting system, each individual media converter is plugged into the back plane and secured with the included mounting rail. The rack-mount chassis includes two status LEDs on the front panel indicating power status.The top LED is titled PWR A and the
bottom PWR B. The back panel has one LED for power. When a redundant power supply is installed, a second LED is visible.
The AT-MCR12 is configured with one of the following power cords to meet regional requirements for North America, Continental Europe, or the United Kingdom.
Key Features
- Modular use with all standalone Media and Bridging Media Converters.
- Simple installation.
- 12 Slot unit.
- Optional redundant hot-swappable power supply ensures reliability.
- Free technical support.

Short summary description Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter:
This short summary of the Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis, UL, CSA, TUV, IEC 825-1, CE, FCC Class A, IC Class A, 9.48 lbs (4.3 kg), 0 - 40 °C, -20 - 70 °C, 5 - 80%

Long summary description Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter:
This is an auto-generated long summary of Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter based on the first three specs of the first five spec groups.

Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis. Safety: UL, CSA, TUV, IEC 825-1, CE, Certification: FCC Class A, IC Class A. Weight: 9.48 lbs (4.3 kg). Dimensions (WxDxH): 17.5 x 8.54 x 5.2" (444 x 217 x 132 mm)

Design
Safety
UL, CSA, TUV, IEC 825-1, CE
Certification
FCC Class A, IC Class A
Weight & dimensions
Weight
9.48 lbs (4.3 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Other features
Dimensions (WxDxH)
17.5 x 8.54 x 5.2" (444 x 217 x 132 mm)
Country Distributor
United Kingdom 1 distributor(s)