location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100TX to 100FX (SC) standalone media converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC103LH-YY
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm :
The short editorial description of Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm

100TX to 100FX (SC) standalone media converter
More>>>
Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm:
The official marketing text of Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm as supplied by the manufacturer

Our media converters allow you to connect disparate cable types in your network. Media conversion offers you the ability to:

- Extend network distances by adding fiber only where it is needed.
- Add new devices without replacing costly cable.
- Keep pace with changing technology.
- Integrate high-bandwidth devices into the network.

Short summary description Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm:
This short summary of the Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 100TX to 100FX (SC) standalone media converter, 100 Mbit/s, Wired, 1574803.1" (40000 m), 1310 nm, UL-Cul, CSA/CSA, NRTL, TUV, CE, RoHS

Long summary description Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm:
This is an auto-generated long summary of Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Allied Telesis 100TX to 100FX (SC) standalone media converter. Maximum data transfer rate: 100 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 1574803.1" (40000 m), Wavelength: 1310 nm. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE, Certification: RoHS. Power consumption (typical): 6 W

Network
Maximum data transfer rate *
100 Mbit/s
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
1574803.1" (40000 m)
Wavelength *
1310 nm
Design
Safety
UL-Cul, CSA/CSA, NRTL, TUV, CE
Certification
RoHS
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
10.4 oz (294 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Other features
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Interface
100TX/100FX
Electromagnetic emissions
FCC Class B
Connector(s)
SC
Power requirements
120/240VAC; 12VDC, 500mA
Full duplex
Yes
Brand Image Article code product Stock Price from
Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter
(show image)
AT-MCR12 AT-MCR12 Media Conversion Rack-mount Chassis 0.00
(excl. VAT)
0 (incl. VAT)