location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-TRAY1 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-TRAY1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-TRAY1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035154763 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 13:20:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis AT-TRAY1 rack accessory :
The short editorial description of Allied Telesis AT-TRAY1 rack accessory

4.4 x 12.9 x 11.4 cm Rack, wall-mounting
More>>>
Allied Telesis AT-TRAY1 rack accessory:
The official marketing text of Allied Telesis AT-TRAY1 rack accessory as supplied by the manufacturer

19” Rack Mount Kit for one independently-operating unmanaged, standalone Media or Bridging Media Converters

Short summary description Allied Telesis AT-TRAY1 rack accessory:
This short summary of the Allied Telesis AT-TRAY1 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-TRAY1, Beige, 5.08" (129 mm), 4.49" (114 mm), 1.73" (44 mm)

Long summary description Allied Telesis AT-TRAY1 rack accessory:
This is an auto-generated long summary of Allied Telesis AT-TRAY1 rack accessory based on the first three specs of the first five spec groups.

Allied Telesis AT-TRAY1. Product color: Beige. Width: 5.08" (129 mm), Depth: 4.49" (114 mm), Height: 1.73" (44 mm)

Features
Product color *
Beige
Weight & dimensions
Width
5.08" (129 mm)
Depth
4.49" (114 mm)
Weight & dimensions
Height
1.73" (44 mm)
Logistics data
Harmonized System (HS) code
85389099
Other features
Rack mounting
Yes
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)