location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100TX (RJ-45) to 100FX (SC) standalone media converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC102XL-YY
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime warranty
Long product name Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s :
The short editorial description of Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s

100TX (RJ-45) to 100FX (SC) standalone media converter
More>>>
Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s:
The official marketing text of Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s as supplied by the manufacturer

Fibre connections
The Allied Telesyn range of Fast Ethernet Media converters provides a complete family of conversion devices, allowing users to extend the size of UTP networks with the use of fibre cabling. Supporting both SC and ST fibre connectors, these converters can be used to extend networks with up to 2km of fibre.

Auto-negotiation and MissingLink™
The MissingLink™ feature enables the fibre optic ports on the media converter to pass the ‘Link’ status of their connections to each
other. When the media converter detects a problem with one of the ports, such as the loss of connection to an end-node, the media converter shuts down the connection to the other port, thus notifying the node that the connection has been lost.

Simple installation
Both media converters feature an internal MDI/MDI-X switch, allowing the converter to be connected to either a PC, hub or switch
with a simple UTP cable.The media converters also allow the installer to test the integrity of fibre connection, by forcing the converters to communicate over the fibre cable.This ‘Link Test’ feature allows installers to check for cable faults without the need for expensive fibre-optic test equipment.

Standalone or rackmounted
Each small media converter is powered by an external power supply unit for use in standalone applications.Where multiple media converters are being used, up to 12 standalone devices can be inserted into a low
cost rackmount chassis, allowing all the converters to be powered by a single internal power supply. In critical applications, a second
load sharing internal power supply can be installed into the rackmount chassis.

Short summary description Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s:
This short summary of the Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter, 100 Mbit/s, 100TX/100FX, Wired, UL-Cul, CSA/CSA, NRTL, TUV, CE, 6 W, 10.4 oz (294 g)

Long summary description Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s:
This is an auto-generated long summary of Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter network media converter 100 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 100TX (RJ-45) to 100FX (SC) standalone media converter. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100TX/100FX. Connectivity technology: Wired. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE. Power consumption (typical): 6 W. Weight: 10.4 oz (294 g)

Network
Maximum data transfer rate *
100 Mbit/s
Cabling technology
100TX/100FX
Ports & interfaces
Connectivity technology
Wired
Design
Safety
UL-Cul, CSA/CSA, NRTL, TUV, CE
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
10.4 oz (294 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data link protocols
Fast Ethernet
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Electromagnetic emissions
FCC Class B
Connector(s)
SC
Brand Image Article code product Stock Price from
Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter
(show image)
AT-MCR12 AT-MCR12 Media Conversion Rack-mount Chassis 0.00
(excl. VAT)
0 (incl. VAT)