location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNCE2001 network card USB 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNCE2001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNCE2001 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WNCE2001 network card USB 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - RJ-45 USB
  • - 300 Mbit/s
  • - Wi-Fi
Guarantee: 2 Year
Long product name NETGEAR WNCE2001 network card USB 300 Mbit/s :
The short editorial description of NETGEAR WNCE2001 network card USB 300 Mbit/s

WNCE2001 Wifi, USB, 802.11n, 60 g
More>>>
NETGEAR WNCE2001 network card USB 300 Mbit/s:
The official marketing text of NETGEAR WNCE2001 network card USB 300 Mbit/s as supplied by the manufacturer

Connect any device with a network port to your existing home wireless network
- Wirelessly connects networked home theater devices such as Xbox 360®, PS3™, TiVo®,
VUDU, Blu-ray player, and Internet TVs to your home network;
- Universal—works with any network enabled device. No need to buy a Wi-Fi adapter that
only works with one type of device;
- Powered by any USB port, avoids an additional power outlet;
- Avoid long stringing cables. Freedom to place your home entertainment center anywhere
and still connect to the Internet;
- Compact design provides space-saving placement on your HDTV1;
- Push ‘N’ Connect secures connection to the existing network at a push of a button,
true plug-and-play.

Short summary description NETGEAR WNCE2001 network card USB 300 Mbit/s:
This short summary of the NETGEAR WNCE2001 network card USB 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNCE2001, Wireless, RJ-45, USB, 300 Mbit/s, Black

Long summary description NETGEAR WNCE2001 network card USB 300 Mbit/s:
This is an auto-generated long summary of NETGEAR WNCE2001 network card USB 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WNCE2001. Connectivity technology: Wireless, Host interface: RJ-45, Interface: USB. Maximum data transfer rate: 300 Mbit/s. USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
RJ-45
Interface *
USB
Network
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN
Yes
Wi-Fi
Yes
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Bandwidth
2.4 GHz
Design
Product color
Black
Internal *
No
Design
Plug and Play
Yes
Power
USB powered
Yes
Weight & dimensions
Weight
2.12 oz (60 g)
Other features
Compliance industry standards
IEEE 802.11 b/g/n
Dimensions (WxDxH)
2.44 x 0.705 x 3.2" (62 x 17.9 x 81.3 mm)
Link/Act LED
Yes
Wireless connection
Yes
Weight (imperial)
2.12 lbs
Dimensions (W x D x H) (imperial)
3.2 x 2.44 x 0.7"
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:08
Uk has collected 10 expert reviews for NETGEAR WNCE2001 network card USB 300 Mbit/s and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-04-25 01:06:29
Netgear’s WNCE2001 network adaptor lets you connect Ethernet-only devices, such as smart TVs, media streamers and games consoles, to your wireless network. It’s incredibly quick and easy to set up. Simply plug it in to your computer with an Ethernet ca...
Bottom line An easy to set up, compact and fast way to connect Ethernet devices to your wireless network...
100%
tweaktown.com
Updated:
2014-07-13 01:45:33
There are times that we all find ourselves wishing for wireless connectivity. It usually happens when you have an older piece of equipment that was developed before WiFi was a common item and you are not ready to give that part up. For me it cam...
Bottom line So, what is our verdict on the NETGEAR Universal Wireless Adapter? It is a solid product. Now, I know what you are thinking. You are looking at the performance numbers and the 10/100 Ethernet port. Those are all valid points you are connecting thi...
79%
about.com
Updated:
2011-10-04 00:49:03
Netgear's WNCE2001 Universal Wifi Internet Adapter is possibly the best way to connect your network media player, networked TV, or networked home theater device or game console to your wireless home network. With this Wifi adapter, there is no need to...
Good Easy initial setup using pushbutton security or using a computer, Fast wireless connection is fast for better media streaming, USB connection powers device; there is no need to run power to an outlet, Can be moved from device to device without setup, Indicator lights confirm that the device is wirelessly connected to the home network and internet.
Bad According to the Netgear product support page, lists there have been firmware updates to fix problems; but I haven't found anything that I don't like about the WNCE2001. I will update the review if I run into any problems, System Requirements, Wireless router, Ethernet port on device to be connected, USB port on device to be connected — optional but optimal, Pushtoconnect router with WPS OR...
100%
lifewire.com
Updated:
2017-05-06 01:37:02
In my real-use testing scenarios, the WNCE2001 is faster than most other wireless dongles and power-line adapters.According to the Netgear product support page, lists there have been firmware updates to fix problems; but I haven't found anything that I do...
Good Easy initial setup using push-button security or using a computer, Fast wireless connection is fast for better media streaming, USB connection powers device; there is no need to run power to an outlet, Can be moved from device to device without setup, Ind...
Bad According to the Netgear product support page, lists there have been firmware updates to fix problems; but I haven't found anything that I don't like about the WNCE2001. I will update the review if I run into any problems, System Requirements...
0%
Brand Image Article code product Stock Price from
NETGEAR WN3000RP Ethernet 300 Mbit/s NETGEAR WN3000RP Ethernet 300 Mbit/s
(show image)
WN3000RP-100PES WN3000RP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5004 Ethernet 500 Mbit/s NETGEAR XAVB5004 Ethernet 500 Mbit/s
(show image)
XAVB5004-100PES XAVB5004 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1004 200 Mbit/s NETGEAR XAVB1004 200 Mbit/s
(show image)
XAVB1004-100PES XAVB1004 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)