NETGEAR logo

NETGEAR RNDP400U Intel Atom® 1 GB DDR2 0 TB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80314
Info modified on:
14 Apr 2023, 15:53:55
Guarantee:
3 Years
Long product name NETGEAR RNDP400U Intel Atom® 1 GB DDR2 0 TB:

RNDP400U, 1.6 GHz Intel Atom, 1GB DDR2, 3 x USB 2.0, RAID 0/1/5, 4 x 3.5” SATA Hot-Swap, 120W, Gigabit Ethernet, 4700g, Black

NETGEAR RNDP400U Intel Atom® 1 GB DDR2 0 TB:

READYNAS ULTRA 4 PLUS (DISKLESS)
- DLNA and TiVo® compatible.
- Stream videos to mobile devices.
- Drag-and-drop remote access.
- X-RAID2™ auto expansion technology.

Digital media grows exponentially everyday - photos, music, videos, documents, and so on.
Connected homes need a reliable, affordable and simple storage solution that will centralize all multimedia content and make it accessible anytime, anywhere, and on any screen.

The ReadyNAS Ultra Family is a series of powerful network attached storage (NAS) with built-in
media server capabilities that allow advanced home users to store, share, and protect their digital assets with confidence. The ReadyNAS Ultra Plus series offers the highest performance in NETGEAR’s home storage lineup, up to 30% more performance than the ReadyNAS Ultra series. These diskless models are designed for home users who want maximum performance, and the ability to customize their own affordable and easy-to-manage storage solution.

Reliable data backups for all networked devices
- Backup all multimedia files in one central location.
- Schedule continuous or reoccurring backup jobs from PC and Mac®.
- Manage volume expansion automatically with X-RAID2™ technology.
- Synchronize multimedia files between two ReadyNAS devices with rsync.

Local and remote streaming to mobile and DLNA® devices
- DLNA® Certified home media server
- Stream music, photos, and videos to any networked device.
- Stream media content to mobile handhelds over Wi-Fi or 3G/4G using Orb™.
- Stream media content to remote DLNA® devices using Skifta™.
- Play back non-protected TiVo® recorded content anytime.
- Access, download, modify files remotely with ReadyNAS Remote.

Continuous online and offline data protection
- Multiple layers of data protection
- Includes 2 GB of ReadyNAS Vault online backup service.
- Includes 3 lifetime licenses of Memeo® Premium Backup service.

Short summary description NETGEAR RNDP400U Intel Atom® 1 GB DDR2 0 TB:

NETGEAR RNDP400U, Intel Atom®, 1 GB, DDR2, 0 TB

Long summary description NETGEAR RNDP400U Intel Atom® 1 GB DDR2 0 TB:

NETGEAR RNDP400U. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.