NETGEAR logo

NETGEAR XAVB1004 200 Mbit/s

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145247
Info modified on:
09 May 2023, 09:28:22
Long product name NETGEAR XAVB1004 200 Mbit/s:

Universal internet adapter for home entertainment XAVB1004

NETGEAR XAVB1004 200 Mbit/s:

Turn Any Electrical Outlet into a High-Speed Home Network Connection
NETGEAR’s Home Theater Internet Connection Kit (XAVB1004) is a convenient solution for extending your home network by using standard electrical outlets. This kit delivers the devices you need to set up an Internet connection in any room without running new wires.

The XAVB1004 connects up to four (4) devices to your network:
-Game consoles including Xbox 360 and Playstation 3
-Networked attached storage devices including: NETGEAR ReadyNAS, Notebook PCs, Wired and wireless routers, TiVo, AppleTV,VUDU box, Desktop PCs, Slingbox, BD Live enabled Blu-ray player

Features
-Turn a power outlet into a high speed Internet and home network connection
-Connects up to 4 devices
-Delivers fast 200 Mbps speed, fast enough to stream HD video
-For use with both wired and wireless routers and gateways
-Simply plug an XAV101 into your router and connect as many as 4 Ethernet-ready devices to the XAV1004
-Port-based Quality of Service (QoS), ensures that the highest priority applications are allocated more bandwidth
-Red, yellow, green status LEDs indicate maximum data rate
-128-bit AES data encryption ensures privacy and security, secure your Powerline AV network by just pushing a button
-Supports Windows Vista
-HomePlug AV compatible

Easy Plug-and-play Connection of Your Home Theater to a Powerline Network
NETGEAR AV Series networking products are engineered to meet the performance needs for high-definition (HD) video, gaming, streaming music and high-speed Internet connectivity.

Short summary description NETGEAR XAVB1004 200 Mbit/s:

NETGEAR XAVB1004, Wired, RJ-45, 200 Mbit/s, Black, White

Long summary description NETGEAR XAVB1004 200 Mbit/s:

NETGEAR XAVB1004. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.