location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-2504 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214471026 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:22:23
The date of the most recent change of the data-sheet in Icecat's system
Spec Sheet CAC-2504 EN (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect 4K Screen with HDMI 2.0 input to Notebook with USB C / Thunderbolt 3 output
  • - Supports resolutions up to 3840x2160 at 60Hz
  • - Fully compliant ot HDCP 1.3 / 2.2 and HDMI 2.0 specifications
Long product name CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter :
The short editorial description of CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter

USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter
More>>>
CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter:
The official marketing text of CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter as supplied by the manufacturer

The Club 3D CAC-2504 is an Active HDMI™ signal converter. The USB 3.1 Type C to HDMI™ 2.0 UHD 4K 60Hz Active Adapter is the easiest solution for connecting your USB 3.1 Type C source device featuring DisplayPort™ Alternate Mode to an HDMI™ 2.0 enabled UHD Monitor, Television or Projector. The HDMI™ adapter is compact and highly portable. Powered by the USB-C port, the adapter requires no external power and is ideal for use with notebooks and Ultrabooks.

Supports up to 4K UHD Resolution at 60Hz.
The USB 3.1 Type C to HDMI™ 2.0 UHD 4K 60Hz Active Adapter supports UHD resolutions of up to 4K @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video. Use the adapter to play games, view video or browse the internet from your USB 3.1 Type-C enabled device on a (Ultra) high-resolution monitor or TV. Supporting up to 8 channels of audio, the adapter provides high-definition digital audio and video.

Compatible with all Operating Systems
The USB 3.1 Type C to HDMI™ 2.0 UHD 4K 60Hz Active Adapter supports all USB 3.1 Type-C devices with DisplayPort™ ALT mode and operating systems, including Apple OS X, Windows 8.1 and 10 and Google Chrome OS.

Please refer to your device's user manual to confirm the specification and functionality of the USB-C port.

Short summary description CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter:
This short summary of the CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter, USB 3.1 Type C, HDMI 2.0, 5.91" (0.15 m), Black

Long summary description CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter:
This is an auto-generated long summary of CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter based on the first three specs of the first five spec groups.

CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter. Connector 1: USB 3.1 Type C, Connector 2: HDMI 2.0, Cable length: 5.91" (0.15 m), Connector contacts plating: Copper. Product color: Black

Ports & interfaces
Connector 1 *
USB 3.1 Type C
Connector 2 *
HDMI 2.0
Cable length
5.91" (0.15 m)
Connector contacts plating
Copper
Performance
Product color *
Black
Data transfer rate
18 Gbit/s
Maximum resolution
3840 x 2160 pixels
Maximum resolution (HDMI)
3840 x 2160 pixels
Maximum refresh rate
60 Hz
Country of origin
China
Plug and Play
Yes
Certification
Meets ROHS, FCC, and CE EMI requirements
Power
USB powered
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.46" (37 mm)
Weight & dimensions
Depth
0.591" (15 mm)
Height
7.09" (180 mm)
Weight
0.741 oz (21 g)
Gross weight
1.09 oz (31 g)
Packaging data
Package width
5.91" (150 mm)
Package depth
0.709" (18 mm)
Package height
8.46" (215 mm)
Package weight
0.353 oz (10 g)
Package type
Polybag
Packaging content
Quantity per pack
1 pc(s)
Cables included
Micro-USB
Manual
Yes
Technical details
Cable color
Black
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter
(show image)
CAC-1509 USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C to DVI-D Active Adapter Cable CLUB3D USB 3.1 Type C to DVI-D Active Adapter Cable
(show image)
CAC-1508 USB 3.1 Type C to DVI-D Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C to VGA Active Adapter CLUB3D USB 3.1 Type C to VGA Active Adapter
(show image)
CAC-1502 USB 3.1 Type C to VGA Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter
(show image)
CAC-1500 USB Type 3.1 C to Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)