location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB C Smart Reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB C Smart Reader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-1590
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470753 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:04:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB C Smart Reader
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brushed Aluminum Housing
  • - USB C connector
  • - Ports: 1 x USB A ; 1 x SD; 1 x Micro SD* ; 1 x Micro USB **
  • - Works on any Computer, Tablet, Mobile Phone with USB C Port
  • - and OTG support
  • - Can also be used as memory expension for Mobile Phone or Tablet
  • - Supports Apple U Drive
  • - Transmisison speed up to 5Gbps
Long product name CLUB3D USB C Smart Reader :
The short editorial description of CLUB3D USB C Smart Reader

SenseVision USB C Smart Reader
More>>>
CLUB3D USB C Smart Reader:
The official marketing text of CLUB3D USB C Smart Reader as supplied by the manufacturer

The SenseVision USB C Smart Reader is a compact and stylish mobile
companion with a brushed aluminum casing. It is fully compatible with
Computers, Tablets and Mobile Phones with USB Type C connection and
OTG Function. The SenseVision USB Smart Reader also supports Apple
U Drive. U-Drive allows you to organize files from iPhone to external accessories.
USB OTG:
USB On-The-Go, often abbreviated to USB OTG or just OTG, is a specification
that was introduced in 2001 that allows USB devices, such as Smart
Readers or mobile phones, to act as a host, allowing other USB devices,
such as USB flash drives, SD Cards, Mice or keyboards, to be attached to
them.

Short summary description CLUB3D USB C Smart Reader:
This short summary of the CLUB3D USB C Smart Reader data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB C Smart Reader, Docking, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Aluminum, Silver, White, MicroSD (TransFlash), SD, Aluminum, Plastic, China

Long summary description CLUB3D USB C Smart Reader:
This is an auto-generated long summary of CLUB3D USB C Smart Reader based on the first three specs of the first five spec groups.

CLUB3D USB C Smart Reader. Connectivity technology: Docking, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Aluminum, Silver, White, Compatible memory cards: MicroSD (TransFlash), SD, Housing material: Aluminum, Plastic. Sustainability certificates: RoHS. Width: 2.09" (53 mm), Depth: 1.5" (38 mm), Height: 0.433" (11 mm). Package width: 2.95" (75 mm), Package depth: 2.95" (75 mm), Package height: 0.866" (22 mm)

Ports & interfaces
Connectivity technology *
Docking
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Network
Full duplex
Yes
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Product color *
Aluminum, Silver, White
LED indicators
Yes
Plug and Play
Yes
Housing material
Aluminum, Plastic
Country of origin
China
Compatibility
USB OTG, Apple U Drive
Certification
FCC, CE RoHS, WEEE
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
2.09" (53 mm)
Depth
1.5" (38 mm)
Height
0.433" (11 mm)
Weight
3.21 oz (91 g)
Packaging data
Package width
2.95" (75 mm)
Package depth
2.95" (75 mm)
Package height
0.866" (22 mm)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
All
Brand Image Article code product Stock Price from
CLUB3D USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock CLUB3D USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock
(show image)
CSV-1534 USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C MST Charging Dock CLUB3D USB Type C MST Charging Dock
(show image)
CSV-1560 USB Type C MST Charging Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini Dock USB Type-C to Displayport1.2 + USB3.0 + USB Type C Charging CLUB3D Mini Dock USB Type-C to Displayport1.2 + USB3.0 + USB Type C Charging
(show image)
CSV-1537 Mini Dock USB Type-C to Displayport1.2 + USB3.0 + USB Type C Charging 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)