location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1509 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470883 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:30:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports resolutions up to 4096 x 2160p @ 60Hz
  • - USB Type C Female Charging Port, to power the adapter and your notebook simultanius
  • - Compliant to VESA DisplayPort™ 1.2 Alternate Mode as should the source system be
Long product name CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter :
The short editorial description of CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter

USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter
More>>>
CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter:
The official marketing text of CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter as supplied by the manufacturer

The Club 3D CAC-1509 is a DisplayPort™ signal converter. The USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60W Adapter is the easiest solution for connecting your USB 3.1 Type C source device featuring DisplayPort™ Alternate Mode to a Mini DisplayPort™ 1.2 enabled (Ultra) High Definition Monitor, Television or Projector. The DisplayPort™ adapter is compact and highly portable. Powered by the USB C port, the adapter requires no external power and is ideal for use with the latest notebooks and Ultrabooks.
Supports up to 4K UHD Resolution at 60Hz.
The USB 3.1 Type C to Mini DisplayPort™ 1.2 and PD 60W Adapter supports UHD resolutions up to 4K UHD @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video.

Power
The USB-C female port can charge the host computer and supply power for the adapter simultaneously, up to 60 Watt(20V/3A).

Short summary description CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter:
This short summary of the CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter, USB Type C, Mini DisplayPort + USB Type C, White

Long summary description CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter:
This is an auto-generated long summary of CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter based on the first three specs of the first five spec groups.

CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter. Connector 1: USB Type C, Connector 2: Mini DisplayPort + USB Type C. Product color: White

Ports & interfaces
Connector 1 *
USB Type C
Connector 2 *
Mini DisplayPort + USB Type C
DisplayPort version
1.2
Performance
Product color *
White
USB required
Yes
Maximum resolution
4096 x 2160 pixels
Maximum refresh rate
60 Hz
Country of origin
China
Plug and Play
Yes
Certification
ROHS, FCC, and CE EMI
Compatible operating systems
Windows 10 / 8.1 Mac OS X Sierra Chrome OS
Compatible products
Mac Book
Power
USB powered
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.65" (42 mm)
Depth
11, 183
Weight
0.811 oz (23 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
1.77" (45 mm)
Package height
5.71" (145 mm)
Package weight
0.212 oz (6 g)
Package type
Box
Technical details
Cable color
White
Host interface
USB Type-C
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter
(show image)
CAC-2504 USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft. CLUB3D USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft.
(show image)
CAC-1514 USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft. 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C Cable to DisplayPort 1.2 UHD Adapter CLUB3D USB 3.1 Type C Cable to DisplayPort 1.2 UHD Adapter
(show image)
CAC-1517 USB 3.1 Type C Cable to DisplayPort 1.2 UHD Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C to DVI-D Active Adapter Cable CLUB3D USB 3.1 Type C to DVI-D Active Adapter Cable
(show image)
CAC-1508 USB 3.1 Type C to DVI-D Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C to VGA Active Adapter CLUB3D USB 3.1 Type C to VGA Active Adapter
(show image)
CAC-1502 USB 3.1 Type C to VGA Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter
(show image)
CAC-1500 USB Type 3.1 C to Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)