location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maped Flex 15.7" (400 mm) Plastic Blue, Translucent 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maped Check ‘Maped’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
244040
Category:
Straight strip or cylinder of plastic, wood, metal, or other rigid material, typically marked at regular intervals and used to draw straight lines or measure distances.
Rulers Check ‘Maped’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maped: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 11:47:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Maped Flex 15.7" (400 mm) Plastic Blue, Translucent 1 pc(s) :
The short editorial description of Maped Flex 15.7" (400 mm) Plastic Blue, Translucent 1 pc(s)

40 cm, plastic
More>>>
Short summary description Maped Flex 15.7" (400 mm) Plastic Blue, Translucent 1 pc(s):
This short summary of the Maped Flex 15.7" (400 mm) Plastic Blue, Translucent 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Maped Flex, Plastic, Blue, Translucent, cm, mm, 15.7" (400 mm), 1 pc(s), Hanging bag

Long summary description Maped Flex 15.7" (400 mm) Plastic Blue, Translucent 1 pc(s):
This is an auto-generated long summary of Maped Flex 15.7" (400 mm) Plastic Blue, Translucent 1 pc(s) based on the first three specs of the first five spec groups.

Maped Flex. Material: Plastic, Product color: Blue, Translucent, Units of measurement: cm, mm. Length: 15.7" (400 mm). Quantity per pack: 1 pc(s), Package type: Hanging bag

Brand Image Article code product Stock Price from
Maped

Maped Flex 7.87" (200 mm) Plastic Blue, Translucent 1 pc(s)
(show image)
244120 Flex 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped Flex 11.8" (300 mm) Plastic Green 1 pc(s)
(show image)
244030 Flex 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 242120 ruler 7.87" (200 mm) Plastic Blue, Translucent 1 pc(s)
(show image)
242120 242120 0.00
(excl. VAT)
0 (incl. VAT)