Maped logo

Maped Flex 7.87" (200 mm) Plastic Blue, Translucent 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48227
Info modified on:
12 Jan 2019, 05:50:11
Long product name Maped Flex 7.87" (200 mm) Plastic Blue, Translucent 1 pc(s):

20 cm, plastic

Short summary description Maped Flex 7.87" (200 mm) Plastic Blue, Translucent 1 pc(s):

Maped Flex, Plastic, Blue, Translucent, cm, mm, 7.87" (200 mm), 1 pc(s), Hanging bag

Long summary description Maped Flex 7.87" (200 mm) Plastic Blue, Translucent 1 pc(s):

Maped Flex. Material: Plastic, Product color: Blue, Translucent, Units of measurement: cm, mm. Length: 7.87" (200 mm). Quantity per pack: 1 pc(s), Package type: Hanging bag

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.