location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maped Flex ruler set 4 pc(s) Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maped Check ‘Maped’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
244304
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3154142443045
Category: Ruler Sets Check ‘Maped’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maped: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2019 17:30:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Maped Flex ruler set 4 pc(s) Plastic:
This short summary of the Maped Flex ruler set 4 pc(s) Plastic data-sheet is auto-generated and uses the product title and the first six key specs.

Maped Flex, Protractor, Triangle, 4 pc(s), Blue, Translucent, Plastic, 45° & 60°, Half-circle

Long summary description Maped Flex ruler set 4 pc(s) Plastic:
This is an auto-generated long summary of Maped Flex ruler set 4 pc(s) Plastic based on the first three specs of the first five spec groups.

Maped Flex. Measuring instruments included: Protractor, Triangle, Number of products included: 4 pc(s), Product color: Blue, Translucent. Ruler length: 11.8" (30 cm), Triangle length (45°): 8.27" (21 cm), Triangle length (60°): 8.27" (21 cm). Package type: Hanging bag

Brand Image Article code product Stock Price from
Maped

Maped Flex ruler set 4 pc(s) Plastic
(show image)
244069 Flex 0.00
(excl. VAT)
0 (incl. VAT)