location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC/USB Charging Clip for Display Mounts
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMACUSB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203458 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:31:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - Cable length: 70.9" (1.8 m) Contact
  • - 120 V
Guarantee: 1-year limited warranty
Long product name Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor :
The short editorial description of Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor

AC/USB Charging Clip for Display Mounts
More>>>
Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor:
The official marketing text of Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor as supplied by the manufacturer

Ergonomically friendly space-saving AC and USB charger mounts to your display mount pole to provide easy access to clutter-free device charging.

- 2 USB ports with 3.4A total for charging mobile devices
- 2 NEMA 5-15R outlets for connecting peripherals
- Fits most display mount poles up to 1.5 in. diameter
- Snap-out design allows you to take charger anywhere
- 6 ft. power cord with NEMA 5-15P plug reaches nearby wall outlet

Ideal for office, hospitality, healthcare, education and any other environments where AC power and USB charging is crucial, the DMACUSB AC/USB Charging Clip attaches to your display mount pole for instant access to clutter-free device charging. The compact all-in-one design fits most display mount poles up to 1.5 inches in diameter for ergonomically friendly power. It features two integrated USB ports (3.4 total amps) for charging your cell phone, tablet and other mobile devices. It also features two NEMA 5-15R outlets for plugging in a laptop docking station and other computer peripherals. No longer will you have to crawl under or reach behind your desk just to plug something in. The removable charge adapter snaps into a holder, which is clamped securely to your display mount pole. Great for traveling, the charge adapter easily unsnaps for providing power on the go. The six-foot power cord with NEMA 5-15P plug reaches nearby wall outlets.

Above-Desk AC and USB Power Solution for Your Home or Office Workstation
- Attaches to monitor’s display mount pole with included clamp
- Dual integrated USB-A ports with 3.4A total for charging mobile devices
- Dual integrated NEMA 5-15R outlets for connecting AC-powered peripherals
- Fits most display mount poles up to 1.5 in. diameter
- Snap-out design allows you to take removable charger anywhere
- 6 ft. power cord with NEMA 5-15P plug reaches nearby wall outlet

Short summary description Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor:
This short summary of the Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMACUSB, Indoor, AC, 70.9" (1.8 m), Black

Long summary description Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor:
This is an auto-generated long summary of Tripp Lite DMACUSB mobile device charger Universal Black AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite DMACUSB. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 120 V. USB 2.0 ports quantity: 2. Cable length: 70.9" (1.8 m), Product color: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
2
Charger type *
Indoor
Operating principle
Contact
Country of origin
Taiwan
Design
Product color *
Black
Cable length
70.9" (1.8 m)
Power
Input voltage
120 V
Input current
8 A
Packaging data
Package width
6.7" (170.2 mm)
Packaging data
Package depth
3.8" (96.5 mm)
Package height
4.1" (104.1 mm)
Package weight
17.6 oz (500 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
21.3" (541 mm)
Master (outer) case length
8.6" (218.4 mm)
Master (outer) case height
14.3" (363.2 mm)
Master (outer) case weight
22.7 lbs (10.3 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332203455
Country Distributor
United States 1 distributor(s)