location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung P NP-P460 Intel® Core™2 Duo P7350 Laptop 14.1" 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-P460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-P460-AA03DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 08:52:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung P NP-P460 Intel® Core™2 Duo P7350 Laptop 14.1" 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™2 Duo P7350 2 GHz
  • - 14.1" 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 250 GB HDD DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Business
More>>>
Short summary description Samsung P NP-P460 Intel® Core™2 Duo P7350 Laptop 14.1" 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black:
This short summary of the Samsung P NP-P460 Intel® Core™2 Duo P7350 Laptop 14.1" 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung P NP-P460, Intel® Core™2 Duo, 2 GHz, 14.1", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Samsung P NP-P460 Intel® Core™2 Duo P7350 Laptop 14.1" 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black:
This is an auto-generated long summary of Samsung P NP-P460 Intel® Core™2 Duo P7350 Laptop 14.1" 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black based on the first three specs of the first five spec groups.

Samsung P NP-P460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
14.1"
Display resolution *
1280 x 800 pixels
Touchscreen *
No
Native aspect ratio
16:10
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P7350
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P7000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500MHD
Maximum graphics card memory
0.384 GB
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Data network
Not supported
4G WiMAX
No
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
Type II
SmartCard slot
No
TV-out
No
PS/2 ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Numeric keypad *
No
Software
Optional operating system supplied
Windows XP Professional
Drivers included
Yes
Trial software
McAfee Virus Scan
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36750
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Weight & dimensions
Width
13.3" (338.9 mm)
Depth
9.88" (251 mm)
Height
1.5" (38.2 mm)
Height (front)
1.22" (3.09 cm)
Height (rear)
1.5" (3.82 cm)
Weight *
5.34 lbs (2.42 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:28:09
Uk has collected 1 expert review for Samsung P NP-P460 Intel® Core™2 Duo P7350 Laptop 35.8 cm (14.1") 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black and the rating is 86 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
86%
Brand Image Article code product Stock Price from
Samsung P P460-AA02DE Intel® Core™2 Duo P7350 Laptop 14.1" 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black Samsung P P460-AA02DE Intel® Core™2 Duo P7350 Laptop 14.1" 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Black
(show image)
NP-P460-AA02DE P460-AA02DE 0.00
(excl. VAT)
0 (incl. VAT)