location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Notebook lock cable lock 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook lock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z18708Z show
Show alternative article codes used in the online market place
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name DICOTA Notebook lock cable lock 70.9" (1.8 m) :
The short editorial description of DICOTA Notebook lock cable lock 70.9" (1.8 m)

Notebook lock
More>>>
Short summary description DICOTA Notebook lock cable lock 70.9" (1.8 m):
This short summary of the DICOTA Notebook lock cable lock 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Notebook lock, 70.9" (1.8 m)

Long summary description DICOTA Notebook lock cable lock 70.9" (1.8 m):
This is an auto-generated long summary of DICOTA Notebook lock cable lock 70.9" (1.8 m) based on the first three specs of the first five spec groups.

DICOTA Notebook lock. Cable length: 70.9" (1.8 m), Weight: 2.61 oz (74 g)

Brand Image Article code product Stock Price from
DICOTA

DICOTA D30885 cable lock Black, Stainless steel 78.7" (2 m)
(show image)
D30885 Stand-alone Notebook Security Combination Lock Pro 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D30867 cable lock Black 78.7" (2 m)
(show image)
D30867 Stand-alone Notebook Security Lock Pro Key 0.00
(excl. VAT)
0 (incl. VAT)