location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Branch Mini 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Branch Mini
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z20968Z
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:46:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DICOTA Branch Mini 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Guarantee: 2 years
Long product name DICOTA Branch Mini 480 Mbit/s Black :
The short editorial description of DICOTA Branch Mini 480 Mbit/s Black

Mini high-speed 4-Port USB 2.0 HUB, Black
More>>>
Short summary description DICOTA Branch Mini 480 Mbit/s Black:
This short summary of the DICOTA Branch Mini 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Branch Mini, 480 Mbit/s, Black, Windows 98/SE/ME/2000/XP/Vista Mac OS X, 1.41 oz (40 g), 3.74 x 0.787 x 0.591" (95 x 20 x 15 mm)

Long summary description DICOTA Branch Mini 480 Mbit/s Black:
This is an auto-generated long summary of DICOTA Branch Mini 480 Mbit/s Black based on the first three specs of the first five spec groups.

DICOTA Branch Mini. Data transfer rate: 480 Mbit/s, Product color: Black. Compatible operating systems: Windows 98/SE/ME/2000/XP/Vista Mac OS X. Weight: 1.41 oz (40 g). Dimensions (WxDxH): 3.74 x 0.787 x 0.591" (95 x 20 x 15 mm)