location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U324-006-DSK1 1-Port USB 3.0 SuperSpeed Desktop Extension Cable (A M/F), 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U324-006-DSK1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199461 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:46:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports data transfer rates up to 5 Gbps
  • - Bi-directional interface allows data to flow both directions
  • - Backward compatible with previous USB generations
  • - Double-shielded protection against EMI/RFI line noise
  • - Black padded non-sliding base
Guarantee: Lifetime limited
Long product name Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black :
The short editorial description of Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black

1-Port USB 3.0 SuperSpeed Desktop Extension Cable (A M/F), 6 ft. (1.83 m)
More>>>
Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
The official marketing text of Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black as supplied by the manufacturer

Extends an Existing USB 3.0 Port an Extra 6 ft.
Move a hard-to-reach USB port within easy access
Ideal for connecting external hard drives, thumb drives, digital cameras and other USB-A devices

Enjoy SuperSpeed Transfer Rates in High-End Applications
Supports data transfer rates up to 5 Gbps—10x the speed of USB 2.0
Bi-directional interface allows data to flow both directions at the same time, increasing theoretical bandwidth by 10x
Backward compatible with earlier USB generations

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding blocks EMI/RFI interference
Molded nickel-plated connectors ensure excellent connectivity
Integral strain relief for cable and connectors’ long life
Twisted 28/24 AWG data/power lines
Flexible PVC jacket easy to install in tight spaces
Black padded non-sliding base

Short summary description Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
This short summary of the Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U324-006-DSK1, 70.9" (1.8 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black

Long summary description Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
This is an auto-generated long summary of Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U324-006-DSK1. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
70.9" (1.8 m)
Packaging data
Package width
3.94" (100.1 mm)
Package depth
0.5" (12.7 mm)
Package height
5.31" (134.9 mm)
Package weight
3.53 oz (100 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199468
Master (outer) case width
11" (279.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
14.2" (359.9 mm)
Master (outer) case weight
2.2 lbs (1 kg)
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black
(show image)
U328-025-1 U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 196.9" (5 m) USB A USB C Black Tripp Lite U330-05M-C2A-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 196.9" (5 m) USB A USB C Black
(show image)
U330-05M-C2A-G2 U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C Black Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.3" (0.49 m) USB C Black Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.3" (0.49 m) USB C Black
(show image)
U421-20N-G2 U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB C Black Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB C Black
(show image)
U421-006 U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 11.8" (0.3 m) USB C Black Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 11.8" (0.3 m) USB C Black
(show image)
U420-001-RA U420-001-RA USB-C Cable (M/M) - USB 3.2 Gen 1, (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black, Gray Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black, Gray
(show image)
U330F-10M-G1 U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-02M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB C Black Tripp Lite U420-02M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB C Black
(show image)
U420-02M-RA U420-02M-RA USB-C Cable (M/M) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)