location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2494 garden hose reel Box reel Manual Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Reel with 40m Hose
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2494
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646034142
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:38:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2494 garden hose reel Box reel Manual Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supplied assembled and ready to use
  • - Includes 40m of premium hose
  • - Encased for better protection from harsh weather conditions
  • - Fully portable thanks to the built in folding carry handle
Long product name Hozelock 2494 garden hose reel Box reel Manual Green :
The short editorial description of Hozelock 2494 garden hose reel Box reel Manual Green

Fast Reel with 40m Hose
More>>>
Short summary description Hozelock 2494 garden hose reel Box reel Manual Green:
This short summary of the Hozelock 2494 garden hose reel Box reel Manual Green data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2494, Box reel, Manual, Functional, Green, PVC, Freestanding

Long summary description Hozelock 2494 garden hose reel Box reel Manual Green:
This is an auto-generated long summary of Hozelock 2494 garden hose reel Box reel Manual Green based on the first three specs of the first five spec groups.

Hozelock 2494. Product type: Box reel, Hose reeling type: Manual, Product design: Functional. Package width: 18.3" (464 mm), Package depth: 12.4" (314 mm), Package height: 19.9" (505 mm). Hose length: 1574.8" (40 m), Hose diameter: 0.492" (1.25 cm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock Auto Reel 25m Wall-mounted reel Automatic Gray
(show image)
2385 7600 Auto Reel 25m 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2460 garden hose reel Cart reel Manual Gray
(show image)
2460 90m Assembled Metal Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2448 garden hose reel Cart reel Manual Green, Gray
(show image)
2448 90m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2440 garden hose reel Cart reel Manual Green, Gray
(show image)
2440 60m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2489P9012 garden hose reel Cart reel Manual Green
(show image)
2489P9012 2489P9012 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2436R0000 garden hose reel Cart reel Manual Gray
(show image)
2436R0000 60m Metal Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Gray
(show image)
2425PINK Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Purple, Gray
(show image)
2425P6720 Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2431 garden hose reel Ground-standing reel Manual Gray
(show image)
2431 45m Capacity Assembled Hose Reel with 25m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2442 garden hose reel Cart reel Manual Green
(show image)
2442 60m Assembled Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)