Hozelock 2440 garden hose reel Cart reel Manual Green, Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33905
Info modified on:
12 Jul 2019, 11:41:12
Bullet Points Hozelock 2440 garden hose reel Cart reel Manual Green, Gray:
  • - Assembled and ready to use
  • - Robust and durable
  • - Sturdy frame allows for quick and easy rewinding
  • - For gardeners with large gardens
Long product name Hozelock 2440 garden hose reel Cart reel Manual Green, Gray:

60m Assembled Hose Cart

Short summary description Hozelock 2440 garden hose reel Cart reel Manual Green, Gray:

Hozelock 2440, Cart reel, Manual, Functional, Green, Gray, PVC, Freestanding

Long summary description Hozelock 2440 garden hose reel Cart reel Manual Green, Gray:

Hozelock 2440. Product type: Cart reel, Hose reeling type: Manual, Product design: Functional. Package width: 19.5" (496 mm), Package depth: 17.7" (450 mm), Package height: 22.8" (580 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.