Hozelock Pico Reel Box reel Manual Purple, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33325
Info modified on:
02 Jun 2018, 08:19:48
Long product name Hozelock Pico Reel Box reel Manual Purple, Gray:

Enclosed hose, Included 10 m hose, 1900 g

Short summary description Hozelock Pico Reel Box reel Manual Purple, Gray:

Hozelock Pico Reel, Box reel, Manual, Functional, Purple, Gray, PVC, Freestanding, Handheld

Long summary description Hozelock Pico Reel Box reel Manual Purple, Gray:

Hozelock Pico Reel. Product type: Box reel, Hose reeling type: Manual, Product design: Functional. Package width: 10.5" (267 mm), Package depth: 5.51" (140 mm), Package height: 12.4" (315 mm). Hose length: 393.7" (10 m), Hose diameter: 0.394" (1 cm)

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.