location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-1144 SMARTTERMINAL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-1144UB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112086892 show
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 13:32:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 years
Long product name CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray :
The short editorial description of CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray

USB 2.0, 1.75 m, 300 g, 4.8 MHz, 75 x 51 x 55 mm
More>>>
CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray:
The official marketing text of CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray as supplied by the manufacturer

Smart, stable, energy-saving and can be operated with one hand Whether access controls, network logon or chipcard-based transactions – the ST 1144 supports you in protecting your sensitive data in a simple and easy way.

- “Single-handed operation” through high weight and stable standing
- High-quality USB smart card reader
- Compatible chipcard types: Reads and writes on all ISO 7816 cards
- USB 2.0-compatible
- PC/SC smart card reader
- Low power consumption when idle: 2 mA

Short summary description CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray:
This short summary of the CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY SmartTerminal ST-1144, USB 2.0, 68.9" (1.75 m), Black, Gray, 10.6 oz (300 g)

Long summary description CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray:
This is an auto-generated long summary of CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray based on the first three specs of the first five spec groups.

CHERRY SmartTerminal ST-1144. Interface: USB 2.0. Cable length: 68.9" (1.75 m), Product color: Black, Gray. Weight: 10.6 oz (300 g)

Features
Mean cycles between failures (MCBF)
100000
Design
Product color
Black, Gray
Cable length
68.9" (1.75 m)
Ports & interfaces
Interface
USB 2.0
Power
Current consumption (max)
0.1 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
-20 - 50%
Weight & dimensions
Width
2.95" (75 mm)
Height
2.01" (51 mm)
Depth
2.17" (55 mm)
Weight
10.6 oz (300 g)
Sustainability
Certification
cURus, VDE GS, VCCI, CE, FCC, VDE, FIPS 201
Packaging data
Package width
4.61" (117 mm)
Package depth
2.32" (59 mm)
Package height
1.85" (47 mm)
Package weight
12.3 oz (350 g)
Package type
Box
Brand Image Article code product Stock Price from
CHERRY ST-1530 smart card reader Indoor Gray, White CHERRY ST-1530 smart card reader Indoor Gray, White
(show image)
ST-1530 ST-1530 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Gray, White CHERRY eHealth-BCS ST-1503 smart card reader Indoor Gray, White
(show image)
ST-1503AAGZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black
(show image)
ST-1503AAEZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1530 smart card reader Indoor USB 2.0 Gray, White CHERRY ST-1530 smart card reader Indoor USB 2.0 Gray, White
(show image)
B-ST-1530 ST-1530 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1100 smart card reader USB USB 2.0 Black CHERRY TC 1100 smart card reader USB USB 2.0 Black
(show image)
JT-0100AB-2 TC 1100 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB 2.0 Gray CHERRY TC 1300 smart card reader Indoor USB 2.0 Gray
(show image)
JT-0300WB-0 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1200 smart card reader Indoor USB 2.0 Black CHERRY TC 1200 smart card reader Indoor USB 2.0 Black
(show image)
JT-0200WB-2 TC 1200 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1200 smart card reader Indoor USB 2.0 Gray CHERRY TC 1200 smart card reader Indoor USB 2.0 Gray
(show image)
JT-0200WB-0 TC 1200 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray
(show image)
JT-0100WB-0 TC 1100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)