CHERRY logo

CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94861
Info modified on:
05 Sept 2023, 14:05:42
Guarantee:
2 years
Long product name CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black:

USB 2.0, 1.75 m, 105 g, Windows/Linux/Mac OS X, 160 mA

CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black:

CHERRY TC 1300 – the reliable solution for bidirectional communication with contact and contactless chip cards. Design: intelligent. Operation: with one hand. Workmanship: high-quality.

- Class 1 smart card terminal
- Bidirectional communication for contact and contactless smart cards (dual interface)
- LED status display
- High-quality workmanship, state-of-the-art technology and intelligent design
- Card guide in housing for one-handed operation and rubber surfaces to prevent slipping
- Attachable card clip to fasten contactless smart cards

Short summary description CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black:

CHERRY TC 1300, USB 2.0, 68.9" (1.75 m), Black, 3.7 oz (105 g)

Long summary description CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black:

CHERRY TC 1300. Interface: USB 2.0. Cable length: 68.9" (1.75 m), Product color: Black. Weight: 3.7 oz (105 g)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.