location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC 1100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JT-0100WB-0 show
Show alternative article codes used in the online market place
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Oct 2019
Product end of life date
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY JT-0100WB-0 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Plug and Play
  • - Interface: USB 2.0
  • - Gray
Guarantee: 2 years
Long product name CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray :
The short editorial description of CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray

TC 1100, USB, 1.75 m
More>>>
CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray:
The official marketing text of CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray as supplied by the manufacturer

CHERRY TC 1100 – the reliable solution for bidirectional communication with contact chip cards. Design: intelligent. Operation: with one hand. Workmanship: high-quality.

- Class 1 smart card terminal
- Bidirectional communication for contact smart cards
- LED status display
- High-quality workmanship, state-of-the-art technology and intelligent design
- Card guide in housing for one-handed operation and rubber surfaces to prevent slipping
- Data exchange via loop contact with approx. 100,000 mating cycles

Short summary description CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray:
This short summary of the CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY TC 1100, USB 2.0, 68.9" (1.75 m), Gray, 2.65 oz (75 g)

Long summary description CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray:
This is an auto-generated long summary of CHERRY TC 1100 smart card reader Indoor USB 2.0 Gray based on the first three specs of the first five spec groups.

CHERRY TC 1100. Interface: USB 2.0. Cable length: 68.9" (1.75 m), Product color: Gray. Weight: 2.65 oz (75 g)

Features
Plug and Play
Yes
Mean cycles between failures (MCBF)
100000
Compatible products
PC/SC, CCID, CT-API
Design
Placement supported
Indoor
Product color
Gray
LED indicators
Yes
Cable length
68.9" (1.75 m)
Ports & interfaces
Interface
USB 2.0
Supported protocols
T=0, T=1, S=8, S=9, S=10
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
System requirements
Windows operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
3.94" (100 mm)
Height
0.472" (12 mm)
Depth
2.56" (65 mm)
Weight
2.65 oz (75 g)
Sustainability
Certification
EMV 2000 Level 1, VDE GS, c-tick, UL, CE, FCC, FIPS 201
Packaging data
Package width
5.51" (140 mm)
Package depth
2.76" (70 mm)
Package height
1.57" (40 mm)
Package type
Box
Logistics data
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
20 pc(s)
Brand Image Article code product Stock Price from
CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray
(show image)
ST-1144UB ST-1144 SMARTTERMINAL 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)