location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2590 garden hose reel Wall-mounted reel Automatic Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2590
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2590
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646053075
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:34:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hozelock 2590 garden hose reel Wall-mounted reel Automatic Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall-mounted reel Automatic Functional
  • - Hose capacity (max): 1181.1" (30 m)
  • - Material: PVC
  • - Multidirectional
  • - Hose diameter supported: 12.5 mm
  • - Green
Guarantee: 5 years
Long product name Hozelock 2590 garden hose reel Wall-mounted reel Automatic Green :
The short editorial description of Hozelock 2590 garden hose reel Wall-mounted reel Automatic Green

Automatic rewind, Wall mounted, 30 m Hose, 12.5 mm Hose Diameter
More>>>
Short summary description Hozelock 2590 garden hose reel Wall-mounted reel Automatic Green:
This short summary of the Hozelock 2590 garden hose reel Wall-mounted reel Automatic Green data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2590, Wall-mounted reel, Automatic, Functional, Green, PVC, Wall-mounted

Long summary description Hozelock 2590 garden hose reel Wall-mounted reel Automatic Green:
This is an auto-generated long summary of Hozelock 2590 garden hose reel Wall-mounted reel Automatic Green based on the first three specs of the first five spec groups.

Hozelock 2590. Product type: Wall-mounted reel, Hose reeling type: Automatic, Product design: Functional. Package width: 25.9" (659 mm), Package depth: 10.2" (260 mm), Package height: 21.5" (545 mm). Hose length: 1181.1" (30 m), Feeding hose length: 78.7" (2 m), Hose diameter: 0.492" (1.25 cm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock Auto Reel 25m Wall-mounted reel Automatic Gray
(show image)
2385 7600 Auto Reel 25m 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2460 garden hose reel Cart reel Manual Gray
(show image)
2460 90m Assembled Metal Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2448 garden hose reel Cart reel Manual Green, Gray
(show image)
2448 90m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2440 garden hose reel Cart reel Manual Green, Gray
(show image)
2440 60m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2489P9012 garden hose reel Cart reel Manual Green
(show image)
2489P9012 2489P9012 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2436R0000 garden hose reel Cart reel Manual Gray
(show image)
2436R0000 60m Metal Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Gray
(show image)
2425PINK Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Purple, Gray
(show image)
2425P6720 Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2431 garden hose reel Ground-standing reel Manual Gray
(show image)
2431 45m Capacity Assembled Hose Reel with 25m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2442 garden hose reel Cart reel Manual Green
(show image)
2442 60m Assembled Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)