location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UB-E04 LAN interface 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UB-E04: 10/100 BaseT Ethernet I/F Board
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C881008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946603223
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2023 10:31:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson UB-E04 LAN interface 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LAN interface
  • - Device compatibility: POS printer
  • - Brand compatibility: Epson
  • - Silver
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson UB-E04 LAN interface 1 pc(s) :
The short editorial description of Epson UB-E04 LAN interface 1 pc(s)

UB-E04: 10/100 BaseT Ethernet I/F Board
More>>>
Short summary description Epson UB-E04 LAN interface 1 pc(s):
This short summary of the Epson UB-E04 LAN interface 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-E04, LAN interface, Silver, 1 pc(s)

Long summary description Epson UB-E04 LAN interface 1 pc(s):
This is an auto-generated long summary of Epson UB-E04 LAN interface 1 pc(s) based on the first three specs of the first five spec groups.

Epson UB-E04. Type: LAN interface, Device compatibility: POS printer, Brand compatibility: Epson, Compatibility: TM-H5000II, TM-JH7000, TM-J7100, TM-J7500, TM-J7600, TM-L90, TM-T70, TM-T88IV, TM-T90,..., Product color: Silver. Quantity per pack: 1 pc(s)

Features
Type *
LAN interface
Device compatibility *
POS printer
Brand compatibility *
Epson
Compatibility *
TM-H5000II, TM-JH7000, TM-J7100, TM-J7500, TM-J7600, TM-L90, TM-T70, TM-T88IV, TM-T90, TM-U220A,TM-U220B, TM-U220D, TM-U220PA, TM-U230
Product color
Silver
Features
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.19" (81 mm)
Package depth
4.02" (102 mm)
Package height
1.38" (35 mm)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)