location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88VII (111A0) 180 x 180 DPI Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88VII (111A0)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CJ57111A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946697086
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T88VII (111A0) 180 x 180 DPI Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Serial interface
  • - White
  • - 3.75 lbs (1.7 kg)
More>>>
Short summary description Epson TM-T88VII (111A0) 180 x 180 DPI Wired & Wireless Thermal POS printer:
This short summary of the Epson TM-T88VII (111A0) 180 x 180 DPI Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88VII (111A0), Thermal, POS printer, 180 x 180 DPI, 500 mm/sec, 0.0555 x 0.133" (1.41 x 3.39 mm), Text, Graphic, Barcode, 2D barcode

Long summary description Epson TM-T88VII (111A0) 180 x 180 DPI Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88VII (111A0) 180 x 180 DPI Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88VII (111A0). Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Printing media thickness: 48 - 80 µm, Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 80 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 52 dB, Sound pressure level (standby): 52 dB, Mean time between failures (MTBF): 360000 h. Product color: White

Printing
Maximum resolution
180 x 180 DPI
Print speed
500 mm/sec
Character size
0.0555 x 0.133" (1.41 x 3.39 mm)
Printing characters
Text, Graphic, Barcode, 2D barcode
Character sets
ANK
Print technology *
Thermal
Type *
POS printer
Paper handling
Printing media thickness
48 - 80 µm
Maximum roll diameter
3.27" (8.3 cm)
Supported paper width
80 mm
Media thickness
48 - 80 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired & Wireless
Near Field Communication (NFC)
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Features
Sound pressure level (printing)
52 dB
Sound pressure level (standby)
52 dB
Mean time between failures (MTBF)
360000 h
Autocutter durability
3 million cuts
Paper save function
Yes
Print head life
200 km
Country of origin
Philippines
Mounting position
Horizontal/Vertical
Wall mountable
Yes
Built-in sensors details
Paper End Sensor, Paper Near End Sensor, Cover Open Sensor, Receipt paper sensor
Certification
CE
Design
Product color *
White
Power
Power consumption (printing)
27.9 W
AC input voltage
24 V
Power consumption
27900 mA
Power consumption (standby)
1400 mA
Power consumption (standby)
1.4 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Pre-installed software
Server Direct Print, ePOS-Device, ePOS-Display, ePOS-Print
Weight & dimensions
Width
5.71" (145 mm)
Depth
7.68" (195 mm)
Height
5.83" (148 mm)
Weight
3.75 lbs (1.7 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.68" (195 mm)
Package depth
9.25" (235 mm)
Package height
10.2" (260 mm)
Package weight
5.95 lbs (2.7 kg)
Print technology
Column capacity
42/56
Logistics data
Harmonized System (HS) code
84433210
Quantity per pallet
112 pc(s)
Quantity per pallet (UK)
168 pc(s)
Technical details
Changeable interface
Yes
Lifetime
20000000 lines
Other features
Buffer size
4 KB
Mean cycles between failures (MCBF)
70000000
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)