location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220B (007A3) dot matrix printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-U220B (007A3)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C514007A3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946620442
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2023 12:59:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-U220B (007A3) dot matrix printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - 64 dB
  • - Standard interfaces: Ethernet
  • - Print head: 9-pin
Long product name Epson TM-U220B (007A3) dot matrix printer :
The short editorial description of Epson TM-U220B (007A3) dot matrix printer

64 dB (A), Cool White
More>>>
Epson TM-U220B (007A3) dot matrix printer:
The official marketing text of Epson TM-U220B (007A3) dot matrix printer as supplied by the manufacturer

Easy to use

The TM-U220 is a robust, high performance impact receipt printer which is exceptionally easy to use. Featuring drop-in paper load, selectable auto-cutter and clamshell covers for easy access and maintenance, the TM-U220 is very reliable and prints on plain paper in three widths.

Short summary description Epson TM-U220B (007A3) dot matrix printer:
This short summary of the Epson TM-U220B (007A3) dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U220B (007A3), 16 cpi, White, 64 dB, CE, TÜV, China

Long summary description Epson TM-U220B (007A3) dot matrix printer:
This is an auto-generated long summary of Epson TM-U220B (007A3) dot matrix printer based on the first three specs of the first five spec groups.

Epson TM-U220B (007A3). Character density: 16 cpi. Product color: White, Sound pressure level (printing): 64 dB, Electromagnetic compatibility: CE. Standard interfaces: Ethernet, Cabling technology: 10/100Base-T(X). Print head: 9-pin. Width: 6.3" (160 mm), Depth: 9.76" (248 mm), Height: 5.47" (139 mm)

Printing
Maximum printing width (columns) *
40
Character density
16 cpi
Features
Product color *
White
Sound pressure level (printing) *
64 dB
Electromagnetic compatibility
CE
Safety
TÜV
Country of origin
China
Ports & interfaces
Standard interfaces *
Ethernet
Cabling technology
10/100Base-T(X)
Endurance
Print head *
9-pin
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
6.3" (160 mm)
Depth
9.76" (248 mm)
Height
5.47" (139 mm)
Weight
5.51 lbs (2.5 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.84" (250 mm)
Package depth
15.7" (400 mm)
Package height
9.57" (243 mm)
Package weight
8.38 lbs (3.8 kg)
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)