location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L7014 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7014 14-inch Retail Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N31AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894650382 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:50:25
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP L7014 Black, Silver :
The short editorial description of HP L7014 Black, Silver

14" Retail Monitor, 1.68kg
More>>>
HP L7014 Black, Silver:
The official marketing text of HP L7014 Black, Silver as supplied by the manufacturer

Complete your retail solution with the HP L7014 Monitor, a modern, virtually borderless widescreen display that delivers easily readable transaction data to customers and associates. Use it as a customer-facing display with your HP RP9, or as a standalone display with any HP Retail System.

Wide aspect for a wide range of apps

Deploy a 14-inch diagonal, 16:9 aspect ratio, high-resolution display that is optimized for the latest retail and hospitality software.

Durability for high-traffic areas

Place the sleek, sturdy display where you need it with a VESA mount1 that enables use as a customer-facing display with the HP RP92 or as a standalone display on a stand or wall.3 The narrow-bezel glass is dust-resistant and easy to clean.

Backed by world-class support specialists

Rest assured that your IT investment is supported by a three-year standard limited warranty and optional HP Care Packs.

Short summary description HP L7014 Black, Silver:
This short summary of the HP L7014 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP L7014, 14", 200 cd/m², Black, Silver, Business, 13.4" (339.8 mm), 1.63" (41.5 mm)

Long summary description HP L7014 Black, Silver:
This is an auto-generated long summary of HP L7014 Black, Silver based on the first three specs of the first five spec groups.

HP L7014. Display diagonal: 14", Display brightness: 200 cd/m². Product color: Black, Silver, HP segment: Business. Width: 13.4" (339.8 mm), Depth: 1.63" (41.5 mm), Height: 8.58" (218 mm). Package width: 174" (4420 mm), Package depth: 167.7" (4260 mm), Package height: 124.4" (3160 mm)

Wide aspect for a wide range of apps

Deploy a 14-inch diagonal, 16:9 aspect ratio, high-resolution display that is optimized for the latest retail and hospitality software.

Durability for high-traffic areas

Place the sleek, sturdy display where you need it with a VESA mount[1] that enables use as a customer-facing display with the HP RP9[2] or as a standalone display on a stand or wall.[3] The narrow-bezel glass is dust-resistant and easy to clean.

Backed by world-class support specialists

Rest assured that your IT investment is supported by a three-year standard limited warranty and optional HP Care Packs.[4]

Display
Display diagonal *
14"
Display brightness
200 cd/m²
Features
Product color
Black, Silver
HP segment
Business
Weight & dimensions
Width
13.4" (339.8 mm)
Weight & dimensions
Depth
1.63" (41.5 mm)
Height
8.58" (218 mm)
Weight
3.7 lbs (1.68 kg)
Packaging data
Package width
174" (4420 mm)
Package depth
167.7" (4260 mm)
Package height
124.4" (3160 mm)
Package weight
6.15 lbs (2.79 kg)
Brand Image Article code product Stock Price from
HP L7014 Black, Silver HP L7014 Black, Silver
(show image)
T6N31AA L7014 14-inch Retail Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Sverige 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)