location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3BG62AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018437531 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Oct 2018
Product end of life date
Bullet Points HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7500 (6M Cache, 3.4 GHz)
  • - 86.4 cm (34") Wide Quad HD IPS (3440 x 1440)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
  • - Mouse & Keyboard included, 815 x 190 x 457 mm, USB C Thunderbolt port, HDMI
Long product name HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black :
The short editorial description of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

HP EliteOne 1000 G1 34-in Curved All-in-One Business PC
More>>>
HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
The official marketing text of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black as supplied by the manufacturer

Let nothing stand in your way
Super-charge your HP PC with Windows 10 Pro[1] and a 7th Gen Intel® Core™ processor[8] with optional Intel® Optane™ memory[9].
Choose from three optional display sizes
Pick the right display to suit your needs. Choose from a touch[10] or non-touch 23.8-inch diagonal, 27-inch diagonal non-touch, and a 34-inch diagonal non-touch curved display[5] for an immersive and engaging visual experience.
The adaptable all-in-one
With core computing components like 7th Gen Intel® Core™ i3/i5/i7 processors[8] located in the base of our most serviceable AiO, you can upgrade or redeploy displays[14] as user and business needs change over time.
Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.
Cut out the chatter
Suppress background noise including keyboard clicks with HP Noise Cancellation.
Browse confidently
HP Sure Click provides hardware-enforced security for web browsers, protecting your PC from websites infected with malware, ransomware or viruses[11].
Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[6] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.
Speed up the basics of IT management
The HP Manageability Integration Kit[7] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.
Never take your phone out of your pocket again
HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC[12].

Short summary description HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This short summary of the HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 1000 G1, 34", Quad HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP EliteOne 1000 G1. Product type: All-in-One PC. Display diagonal: 34", HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black

Personal video conferencing on demand

Save time and launch video calls quickly with integrated collaboration keys. Complete the experience with captivating video and audio engagement with Audio by Bang & Olufsen and an optional FHD dual-facing webcam[3].

Stay ahead of the curve

Configurable and flexible, our first AiO with an upgradeable PC base and display[13] for flexible re-deployment—meet the AiO designed to reinvent the lifecycle of your PC.

Our most secure and manageable PCs

Deploy first-class protection with commercial security and manageability features like HP Sure Start Gen3[6] and HP Manageability Integration Kit[7]. Get automatic threat detection and system recovery, plus remotely manage your PC security with real-time updates.

Display
Display diagonal *
34"
Display resolution *
3440 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
LED backlight
Yes
Panel type
IPS
Screen shape
Curved
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7500
Processor cores
4
Processor threads
4
Processor boost frequency
3.8 GHz
Processor frequency *
3.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7500 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR335
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
2
Design
Product color *
Black
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® Q270
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97123
Brand-specific features
HP Management tools
HP BIOS Config Utility, HP Client Catalog, HP driverpakketten, HP Management integratiekit voor Microsoft System Center Configuration Management, HP System Software Manager
Power
AC adapter power
180 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
32.1" (815 mm)
Depth (with stand)
7.48" (190 mm)
Height (with stand)
18" (457 mm)
Weight (with stand)
22.7 lbs (10.3 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:31:44
Uk has collected 9 expert reviews for HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 86.4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
au.pcmag.com
Updated:
2019-12-02 03:31:43
In this era of affordable air travel and the itch to stay ever connected, a business desktop can claim few innate advantages over a laptop. Two big ones are more screen real estate and easier upgrades, and HP's EliteOne 1000 G1 all-in-one desktop offers b...
Good Expansive, curved WQHD display, Comfortable mouse and keyboard, Two webcams, Easy access for component upgrades, Dedicated media controls, Panel swaps out for repair or replacement...
Bad No touch screen, Lacks Thunderbolt 3 support, Screen tilt adjustment only—can't tweak screen height...
Bottom line A 34-inch curved display is the HP EliteOne 1000's standout feature, but this business all-in-one also features easy interior access for upgrades, and even screen swappability...
80%
pcmag.com
Updated:
2019-12-02 03:31:43
In this era of affordable air travel and the itch to stay ever connected, a business desktop can claim few innate advantages over a laptop. Two big ones are more screen real estate and easier upgrades, and HP's EliteOne 1000 G1 all-in-one desktop offers b...
Good Expansive, curved WQHD display, Comfortable mouse and keyboard, Two webcams, Easy access for component upgrades, Dedicated media controls, Panel swaps out for repair or replacement...
Bad No touch screen, Lacks Thunderbolt 3 support, Screen tilt adjustment only—can't tweak screen height...
Bottom line A 34-inch curved display is the HP EliteOne 1000's standout feature, but this business all-in-one also features easy interior access for upgrades, and even screen swappability...
80%
zdnet.com
Updated:
2019-12-02 03:31:43
The HP EliteOne 1000 is certainly a head turner, because when you see a 34-inch curved screen, it's hard not to look at it.This all-in-one PC has a look, and a bunch of silicon, that would suggest it is packing some real horsepower, and in a lot of ways i...
Good Whopping screen, Design is a real head turner, Retractable webcam, Potential upgrades...
Bad No discrete GPU option, Ports are hard to reach, Finicky touch controls for volume, Video call touch controls are not universal...
78%
neowin.net
Updated:
2019-12-02 03:31:43
Right off the bat, I'll say this. HP's 34-inch EliteOne 1000 G1 all-in-one Windows 10 PC is awesome. The curved widescreen display gives the user a ton of screen real estate, and in many ways, it beats a multi-monitor setup. HP's Elite features like Phone...
Bottom line I'm not going to pretend that the HP EliteOne 1000 G1 is a perfect Windows 10 PC. I'd say that my biggest issue with it was the headphone jack placement. There are also some annoyances with PhoneWise - which is an overall great product and should get bett...
80%
Disclaimer HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[3] Optional features sold separately or as add on features.
[5] Configurable at purchase with choice of display sizes. Additional displays sold separately. 34-inch curved display not available at launch. Planned availability November 2017.
[6] HP Sure Start Gen 3, available on HP EliteDesk products equipped with Intel® 7th generation processors.
[7] HP Manageability Integration Kit is available as a download from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[13] Separately purchased, interchangeable displays in sizes 23.8” (60.45 cm), 27” (68.58 cm) and 34” (86.36 cm) diagonal are planned to be available after launch in November 2017.
[8] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[9] Intel® Optane™ is sold separately and is expected to be available in summer 2017. Requires a 7th Gen Intel® Core™ processor, bios version with Intel® Optane™ supported, Windows 10, version 1703 , an Intel® 200 series chipset, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe* Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe* Spec 1.1 and Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
[10] Touchscreen requires Windows 10 Pro.