location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t530 Thin Client

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t530 Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DH81AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628171071 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t530 Thin Client
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G J GX-215JJ 1.5 GHz
  • - 4 GB DDR4-SDRAM 1866 MHz 1 x 4 GB
  • - 32 GB eMMC
  • - AMD Radeon R2E
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise 64-bit
  • - ENERGY STAR
Guarantee: On-site Warranty and Service: This 3-year (3-3-0), limited warranty and service offering delivers 3 years of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP t530 Thin Client :
The short editorial description of HP t530 Thin Client

HP t530 Thin Client
More>>>
HP t530 Thin Client:
The official marketing text of HP t530 Thin Client as supplied by the manufacturer

Upgrade your cloud computing environment with the first HP thin client made for the office of the future. Elegantly designed with essential performance and reliability, the HP t530 Thin Client meets the needs of today and the growing demands of tomorrow.
The next-generation thin client
Introducing incredible durability engineered around an AMD GX-215JJ dual-core 1.5 – 2.0 GHz SoC with Radeon™ R2E graphics and a fully solid-state fan-less design. Welcome to a future-focused desktop thin client experience.
Protection against system threats
Security and performance go hand in hand with newly designed embedded operating systems and Trusted Platform Module hardware. Virtualized cloud computing ensures against system threats.
Support from every angle.
Support comes naturally when you have a choice of USB ports, including USB-C™, serial and VGA ports. And with two DisplayPort™ outputs, we’ve got support covered, from every angle.
Stay connected
With an embedded GbE network adapter and optional Wi-Fi adapter with Bluetooth® and choice of internal or external antenna systems, connectivity is covered to meet your every need and deployment scenario.
Memory to serve your needs
With solid-state flash memory storage options up to 512 GB, and SDRAM system memory up to 16 GB, performance is assured now and in the future.
Choose your favorite OS.
Now you can choose between a Windows® operating system or HP’s ThinPro with Smart Zero Core. These operating systems enable connecting to your own ISV with Citrix®, VMware®, and Microsoft®, or let you go straight to the Cloud with included browsers.
Value, with none of the extra cost
Extra value doesn’t mean extra cost. You get it all when you tailor your OS environment. With exclusive HP value-added Thin Client software, it’s perfect for your performance and your pocket.

Short summary description HP t530 Thin Client:
This short summary of the HP t530 Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP t530 Thin Client, 1.5 GHz, AMD, AMD G J, 3rd Generation AMD Embedded G-Series SoC J Family, GX-215JJ, 2 GHz

Long summary description HP t530 Thin Client:
This is an auto-generated long summary of HP t530 Thin Client based on the first three specs of the first five spec groups.

HP t530 Thin Client. Processor frequency: 1.5 GHz, Processor manufacturer: AMD, Processor family: AMD G J. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: eMMC, Storage drive size: M.2. On-board graphics card model: AMD Radeon R2E. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.5 GHz
Processor manufacturer *
AMD
Processor family
AMD G J
Processor generation
3rd Generation AMD Embedded G-Series SoC J Family
Processor model
GX-215JJ
Processor cores
2
Processor boost frequency
2 GHz
Processor cache
1 MB
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Storage drive size
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon R2E
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
Headphone outputs
1
DisplayPorts quantity
2
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1.38" (35 mm)
Depth
7.87" (200 mm)
Height
7.87" (200 mm)
Weight
33.9 oz (960 g)
Packaging content
Keyboard included
Yes
Other features
Keyboard type
USB
Country Distributor
France 2 distributor(s)
United States 1 distributor(s)