location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
microSD Action Camera UHS-I U3 64GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCAC/64GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617251883 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 64 GB MicroSDXC Class 3 UHS-I
  • - 90 MB/s
  • - Shock resistant, Temperature proof, Vibration proof, Water resistant
  • - Black, White
Guarantee: Lifetime
Long product name Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3 :
The short editorial description of Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3

microSD Action Camera UHS-I U3 64GB
More>>>
Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3:
The official marketing text of Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3 as supplied by the manufacturer

Capture the action of every adventure.
The Kingston microSD Action Camera UHS-I U3 (Ultra High-Speed Bus, Speed Class 3) offers incredible performance (90MB/s read and 45MB/s write) to capture life’s experiences, from extreme sporting activities to extremely important events. Just the right size form factor, the microSD Action Camera UHS-I U3 fits most action cameras, GoPro®, and drones. Whether dirt biking in the desert, climbing Mount Everest or recording the action with your drone, the microSD Action Camera UHS-I U3 is rugged enough to securely accompany you wherever you go. Feel safe knowing this versatile card is waterproof*, shock and vibration proof**, x-ray proof*** and temperature proof****, ready to weather most any storm.

Enjoy faster upload speeds, increased write speeds to shoot in continuous burst mode and higher sustained write speeds that ensure video integrity by reducing stutter. Capacities range from 16GB to 64GB*****, so whether you’re shooting in 4K or at 240 frames per second, the cards have ample storage to capture your entire adventure. Use in conjunction with the optional SD card adapter for quick and easy viewing of footage on a media reader, notebook or PC.

- Incredible performance to capture all life’s experiences
- Just the right size form factor
- Rugged enough to go wherever life takes you
- 16GB-64GB capacities – enough to capture your entire adventure

GOPRO, HERO, the GOPRO logo, and the GoPro Be a Hero logo are trademarks or registered trademarks of GoPro, Inc.

* IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 min. and depth up to 1m.
** Based on MIL-STD-883H, METHOD 2002.5 military standard test method.
*** ISO 7816-1 certified for protection against 0.1 Gy of X-ray radiation to both sides of card.
**** Withstands temperature range from -25 °C to 85 °C
***** Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Memory Guide at kingston.com/flashguide.

Short summary description Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3:
This short summary of the Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology microSD Action Camera UHS-I U3 64GB, 64 GB, MicroSDXC, Class 3, UHS-I, 90 MB/s, 45 MB/s

Long summary description Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3:
This is an auto-generated long summary of Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3 based on the first three specs of the first five spec groups.

Kingston Technology microSD Action Camera UHS-I U3 64GB. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 3, Internal memory type: UHS-I, Read speed: 90 MB/s, Write speed: 45 MB/s. Protection features: Shock resistant, Temperature proof, Vibration proof, Water resistant, Product color: Black, White

Memory
Capacity *
64 GB
Flash card type *
MicroSDXC
Read speed
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 3
Supported file systems
exFAT
Features
Product color
Black, White
Protection features
Shock resistant, Temperature proof, Vibration proof, Water resistant
Write protection switch
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Certification
FCC, CE, VCI
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
0.433" (11 mm)
Depth
0.591" (15 mm)
Height
0.0394" (1 mm)
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Packaging content
Memory adapter included
SD
Logistics data
Harmonized System (HS) code
85235190
Other features
SD adapter dimensions (WxDxH)
0.945 x 1.26 x 0.0827" (24 x 32 x 2.1 mm)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:07:24
Uk has collected 6 expert reviews for Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3 and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
thinkcomputers.org
Updated:
2019-12-02 08:07:20
Action cameras are something that really has changed how we capture and see different moments in our lives. Action cameras put you right in the middle of the action, that could mean being under water, in extreme heat, or even getting thrown down a mountai...
Good Waterproof, shock and vibration proof, xray proof and temperature proof, Performs as advertised, Comes with SD adapter...
Bad None...
Bottom line The worst thing that can happen when using in action camera is that the footage you shot did not come out correctly. This happens when you use normal SD card or cards that have slow read / write speeds. Most of the time you can only shoot something once...
0%
modsynergy.com
Updated:
2019-12-02 08:07:23
Kingston's SDCA3 microSDHC/SDXC UHS-I U3 Flash memory cards deliver fast, UHS-I Class U3 speeds up to 90MB/s read and 80MB/s write that let you capture cinema-quality Full HD (1080p), Ultra HD (2160p), 3D and 4K videos on high-performance small form facto...
0%
benchmarkreviews.com
Updated:
2019-12-02 08:07:24
Source:Kingston.com web site:...
Good Very good read and write speeds, Exceptionally robust construction, Waterproof, X-Ray proof...
Bad Nothing notable...
Bottom line The performance of the Kingston SDCAC microSD is in line with the manufacturer's specification, and the measured write speed was actually higher than specified. If you have to select one critical specification of a microSD card, it would be the write spee...
90%
Brand Image Article code product Stock Price from
Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3 Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3
(show image)
SDCAC/64GBSP microSD Action Camera UHS-I U3 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3 Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3
(show image)
SDCAC/32GBSP microSD Action Camera UHS-I U3 32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSD Action Camera UHS-I U3 16GB Class 3 Kingston Technology microSD Action Camera UHS-I U3 16GB Class 3
(show image)
SDCAC/16GBSP microSD Action Camera UHS-I U3 16GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3 Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3
(show image)
SDCAC/32GB microSD Action Camera UHS-I U3 32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSD Action Camera UHS-I U3 16GB Class 3 Kingston Technology microSD Action Camera UHS-I U3 16GB Class 3
(show image)
SDCAC/16GB microSD Action Camera UHS-I U3 16GB 0.00
(excl. VAT)
0 (incl. VAT)