Kingston Technology logo

Kingston Technology USB 3.0 High-Speed Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Gray, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316924
Info modified on:
14 Mar 2024, 17:57:06
End of life date:
08 Feb 2024
Guarantee:
2 years
Long product name Kingston Technology USB 3.0 High-Speed Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Gray, White:

USB 3.0 High-Speed Media Reader

Kingston Technology USB 3.0 High-Speed Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Gray, White:

Kingston’s USB 3.0 High-Speed Media Reader reads all major card format types and supports UHS-I and UHS-II SD card speeds, making it ideal for photographers, videographers, design studios and printing houses. This versatile reader lets you easily transfer photos, videos, music and other data between your favourite cards and your PC.
- USB 3.0 – up to 5.0Gb/s data transfer speed
- Sleek and stylish design with modern colour combination
- Fast and easy data transfer between cards and PC.

Short summary description Kingston Technology USB 3.0 High-Speed Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Gray, White:

Kingston Technology USB 3.0 High-Speed Media Reader, CF, Memory Stick (MS), MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, SD, SDHC, SDXC, Gray, White, 5000 Mbit/s, USB 3.2 Gen 1 (3.1 Gen 1), 3.67" (93.3 mm), 2.07" (52.7 mm)

Long summary description Kingston Technology USB 3.0 High-Speed Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Gray, White:

Kingston Technology USB 3.0 High-Speed Media Reader. Compatible memory cards: CF, Memory Stick (MS), MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, SD, SDHC, SDXC, Product color: Gray, White, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Width: 3.67" (93.3 mm), Depth: 2.07" (52.7 mm), Height: 0.63" (16 mm). Package type: Blister

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.