location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MobileLite G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCR-MLG4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617228830 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Metal
  • - Black, Gray
Guarantee: 2 years
Long product name Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray :
The short editorial description of Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray

System Specific
More>>>
Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray:
The official marketing text of Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray:
This short summary of the Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology MobileLite G4, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Black, Gray, Metal, USB 3.2 Gen 1 (3.1 Gen 1), Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks

Long summary description Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray:
This is an auto-generated long summary of Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Gray based on the first three specs of the first five spec groups.

Kingston Technology MobileLite G4. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Product color: Black, Gray, Housing material: Metal. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks. Width: 1.3" (33 mm), Depth: 0.354" (9 mm), Height: 2.05" (52 mm). Package type: Blister

Performance
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Internal *
No
Product color *
Black, Gray
Housing material
Metal
Plug and Play
Yes
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1)
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Software
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
1.3" (33 mm)
Depth
0.354" (9 mm)
Height
2.05" (52 mm)
Packaging data
Package type
Blister
Technical details
Registered
No
Module configuration
(N/A) (N/A)
Memory layout
1 x 0 MB
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:09:48
Uk has collected 18 expert reviews for Kingston Technology MobileLite G4 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black, Grey and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
artiss.co.uk
Updated:
2015-10-04 07:02:24
The Kingston MobileLite G4 is a USB 3 card reader. With slots for both micro and standard SD cards, it is compatible with all the current formats, including the stupidly quick UHS-II.Made mainly from a single piece of metal, it's sturdy and looks good. A...
Good Well built, Fast, Good value for money...
Bad Horrible packaging...
0%
techicize.com
Updated:
2015-12-09 07:34:35
Today we focus on the Kingston MobileLite G4 USB Card Reader, I had not planned to write an article on this piece, as I actually picked up this product to complete another review. I was so impressed with the product and the low price tag of just £7 I figu...
Bottom line IntroWant create site? Find Free WordPress Themes and plugins.ASUS ROG STRIX Z270F GAMING Motherboard Review. We recently took a look at the ROG STRIX Z270E GAMING, and today we examine the Z270F. Visually they look identical at first glance, so what is t...
93%
techporn.ph
Updated:
2016-12-28 17:49:07
Card readers weren't the most popular in the ICT industry, but they are equally important as your memory card especially if you're a budding photographer who values time and performance. Card readers comes in many shapes, features, and prices, but not all...
Good MAXIMIZES SD CARD POTENTIAL, FANTASTIC LOOKS & BUILD QUALITY, 2 YEAR WARRANTY, SUPPORTS UHSI & UHSII STANDARDS, GREAT VALUE FOR MONEY...
Bad NO ACTIVITY LED...
0%
uk.hardware.info
Updated:
2017-11-01 02:29:53
Some time ago, we published an extensive SD-card test . Of course, in order to reach the high speeds reported in that article, you'll need a fast card reader. Hardware.Info tested 10 card readers - here are the results. In the SD-card comparison test...
Bottom line The Kingston FCR-HS4 is one of the two winners as far as performance is concerened, but it has an edge on the Sandisk where price is concerned, at 28 Euros. On top of that, it offers more compatibility options (it works with Compact Flash and Memory Sti...
0%
technogog.com
Updated:
2015-09-10 22:09:33
After a few months away from the world of tech, I'm back to check out a product from our friends at Kingston. Today we will be looking at the MobileLite G4, a multifunction card reader.This metallic form factor reader is smaller and more durable than its...
Good USB 3.0, Fast, Solid Construction, Portable, Inexpensive...
Bad Limited to SD, microSD formats...
Bottom line The MobileLite G4 is a solidly built SD card reader ideal for those who need to transfer data from SD/SDHC/SDXC, microSD/SDHC/SDXC memory cards. It takes advantage of USB 3.0, which means faster transfer of large or numerous files. While it does not suppo...
100%
Bjorn3d.com
Updated:
2015-09-10 22:09:48
The need to have more storage space on our mobile devices is becoming a necessity. We require more storage space so that we can take longer video's, hold more of our pictures and are able to store and play our movies and songs on our portable devices; Pho...
Bottom line I am actually impressed by the performance of the Kingston Technologies 64GBs micro-SD card and the MobileLite G4 media reader combination. This combination did exactly what Kingston advertised to move large files from one electronic device to another qui...
0%
legitreviews.com
Updated:
2015-09-10 22:09:48
Are you looking for a new USB 3.0 card reader for your SD and microSD memory cards? The Kingston MobileLite G4 is newest portable memory card ready by Kingston Digital and might be just what you are looking for. The Kingston MobileLite G4 ( FCR-MLG2 ) is...
Bottom line We used the SanDisk Extreme Pro UHS-II 32GB Memory Card ( review ) to try out the MobileLite G4 memory card reader. This card is rated at up to 280MB/s and is the fastest SD card that we have in our arsenal to test with. In the image above you can see tha...
0%
proclockers.com
Updated:
2016-12-28 17:49:05
Need a speedy and compact media card reader? With tday's demand for faster and smaller data storage, SD cards and micro SD cards are becoming more common in terms of storage data for many different devices from smartphones to action cameras and others in...
Good Compact and speedy, Aluminum body...
Bottom line The Kingston MobileLite G4 has certainly impressed me being compact and equally speedy to its larger media reader counterpart. The aluminum body not only adds class, it also gives it a good and solid case unlike cheap card readers with a plastic body. You...
0%
aselabs.com
Updated:
2016-12-28 17:49:07
Expert reviews...
Bottom line Based on the price (which is $10, at the time of this review) and the functionality of the Mobilelite G4, we consider it a solid buy if you need a portable card reader. There are some considerations to be aware of including the space it takes around the U...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)