location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP T6N33AA monitor mount / stand Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor Stand for L7010t L7014 and L7014t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N33AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894650467 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 00:03:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limited warranty.
Long product name HP T6N33AA monitor mount / stand Silver Desk :
The short editorial description of HP T6N33AA monitor mount / stand Silver Desk

Monitor Stand for L7010t/L7014/L7014t
More>>>
HP T6N33AA monitor mount / stand Silver Desk:
The official marketing text of HP T6N33AA monitor mount / stand Silver Desk as supplied by the manufacturer

Use the fixed-height stand to place your display in standalone configurations. Find a comfortable viewing position with adjustable tilt of -5° to +180°.

Short summary description HP T6N33AA monitor mount / stand Silver Desk:
This short summary of the HP T6N33AA monitor mount / stand Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

HP T6N33AA, Silver

Long summary description HP T6N33AA monitor mount / stand Silver Desk:
This is an auto-generated long summary of HP T6N33AA monitor mount / stand Silver Desk based on the first three specs of the first five spec groups.

HP T6N33AA. Product color: Silver

Mounting
Mounting type *
Desk
Design
Product color *
Silver
HP segment
Business
Weight & dimensions
Width
8.99" (228.4 mm)
Depth
4.55" (115.6 mm)
Height
8.6" (218.4 mm)
Weight
34.9 oz (988 g)
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)