location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L7010t Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7010t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N30A8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894650337 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 01:16:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP L7010t Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.1" 1280 x 800 pixels Black
  • - 220 cd/m²
  • - VESA mounting
  • - 5.8 W
Guarantee: Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP L7010t Black :
The short editorial description of HP L7010t Black

L7010t 10.1-inch Retail Touch Monitor
More>>>
HP L7010t Black:
The official marketing text of HP L7010t Black as supplied by the manufacturer

Deliver an enhanced, personalized service experience to your customers with the HP L7010t Touch Monitor, an eye-catching, virtually borderless touch display that provides easily readable price, product, and order information, and allows customers to enter loyalty information or other preferences.

Features

Wide aspect for a wide range of apps
- Deploy a 10.1-inch diagonal, 16:9 aspect ratio, high-resolution display that is optimized for the latest retail and hospitality software.

Easy interactivity
- Integrated projective capacitive touch technology provides a familiar, intuitive experience similar to smartphone and tablet devices and supports ten-point and Beep-on-Touch, even with wet fingers.

Durability for high-traffic areas
- Place the sleek, sturdy display where you need it with a VESA mount1 that enables use as a customer-facing display with the HP RP92 or as a standalone display on a stand or wall. The narrow-bezel glass is dust-resistant and easy to clean.

Designed with the environment in mind
- Get an intelligent, energy-efficient display that is ENERGY STAR® certified and EPEAT® Gold registered.

Backed by world-class support specialists
- Rest assured that your IT investment is supported by a three-year standard limited warranty and optional HP Care Packs.

Short summary description HP L7010t Black:
This short summary of the HP L7010t Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP L7010t, 10.1", 1280 x 800 pixels, 220 cd/m², Black, -5 - 135°, China

Long summary description HP L7010t Black:
This is an auto-generated long summary of HP L7010t Black based on the first three specs of the first five spec groups.

HP L7010t. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Display brightness: 220 cd/m². Product color: Black, Tilt angle range: -5 - 135°, Country of origin: China. Power consumption (typical): 5.8 W. Width: 9.68" (245.9 mm), Depth: 1.63" (41.5 mm), Height: 6.78" (172.2 mm)

Display
Display diagonal *
10.1"
Display resolution *
1280 x 800 pixels
Display brightness
220 cd/m²
Features
Product color
Black
VESA mounting
Yes
Tilt angle range
-5 - 135°
Country of origin
China
Power
Power consumption (typical)
5.8 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
9.68" (245.9 mm)
Depth
1.63" (41.5 mm)
Height
6.78" (172.2 mm)
Weight
2.54 lbs (1.15 kg)
Country Distributor
United States 2 distributor(s)