location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KN8164V KVM switch Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64-Port 9-Bus KVM Over IP Switch, with Audio & Virtual Media Support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN8164V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792403309 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KN8164V KVM switch Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Metallic
  • - Number of computers controlled: 64
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: DVI-D
  • - 1920 x 1200 pixels
  • - Housing material: Metal
  • - 78.76 W
Long product name ATEN KN8164V KVM switch Metallic :
The short editorial description of ATEN KN8164V KVM switch Metallic

64 Port KVM Over IP, 1 local/8 remote user access. Support 1920x1200, Panel Array Mode, Mouse DynaSync
More>>>
ATEN KN8164V KVM switch Metallic:
The official marketing text of ATEN KN8164V KVM switch Metallic as supplied by the manufacturer

ATEN’s 4th generation of KVM over IP switches exceed expectations. The KN8164V features superior video quality (Full HD resolution of 1920 x 1200), FIPS 140-2 with level 1 security standards and virtual media transmissions at twice the speed. The KN series provides local console and remote over IP access for users to monitor and access their entire data center over a network. In addition, it offers out-of-band access with external modem support for BIOS-level troubleshooting when the network is down.


 ENQUIRE A TEST NOW!

New KN Series Exclusive:

• Advanced FPGA graphics processor – with an Full HD resolutions of 1920 x 1200
• Extreme virtual media speed – 2 x faster virtual media transmission speed
• High grade security – supports FIPS 140-2 level 1 security standards


With dual on-board NICs and dual power supplies, the KN series are built for reliability, to ensure 24/7 availability of remote access to all servers.

The KN series offers out-of-band (OOB) management that enables IT administrators to manage network devices (e.g. server, storage, router/switch) in server rooms via management networks that are separate from the main/production networks. So if there’s difficulty in accessing the network devices through the production network, the administrators can still access them via the KVM switch. The KVM switch offers several out-of-band access methods, such as a direct console connection from a local computer, a USB console connection from a laptop, a PSTN connection via modem, or a dedicated management network connection via the Ethernet (LAN) port.

KN series devices can be integrated into the CC2000 Management Software. The CC2000 puts administrators in complete control of remote data centers and branch offices no matter where they are in the world – allowing IT administrators to remotely monitor and control all devices on a network, including blade servers and virtual machines.

In addition, the KN series is compatible with ATEN’s KVM over IP Console Station, the KA82 series. The KA82 series is a hardware-based standalone console solution that can centrally manage multiple KN devices. It is especially suitable for environments where a PC is not allowed. The KVM over IP Console Station features a 0U space-saving compact design and low power consumption for 24/7 operations.

To help you manage and control an entire data center, ATEN KVM over IP switches support blade servers and chassis. With powerful features such as Power Association – KVM ports can be associated with ATEN PDU power outlets for power management of servers from the KVM over IP switches’ user interface.

Additional exclusive features of ATEN KVM over IP switches include: a Message Board, Panel Array Mode™, Mouse DynaSync™ and the Adapter ID.

A Windows Client and a Java Client are available for remote access. They allow IP connection and login from anywhere over the internet. In addition, ATEN also provides an iOS APP - PadClient, whose intuitive interface makes it easy to connect to the KVM over IP switch and control computers direct from your iPad. Please visit the PadClient webpage for more information.

ATEN KVM over IP switches save you time and money by allowing administrators to manage their data centers from practically anywhere – minimizing travel and MTTR (Mean Time to Repair) costs, ensuring the highest availability for data center services possible.

Short summary description ATEN KN8164V KVM switch Metallic:
This short summary of the ATEN KN8164V KVM switch Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KN8164V, 1920 x 1200 pixels, Ethernet LAN, 78.76 W, Metallic

Long summary description ATEN KN8164V KVM switch Metallic:
This is an auto-generated long summary of ATEN KN8164V KVM switch Metallic based on the first three specs of the first five spec groups.

ATEN KN8164V. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: DVI-D. Cabling technology: 10/100/1000Base-T(X), Security algorithms: FIPS 140-2. Maximum resolution: 1920 x 1200 pixels, Scan interval: 1,255 s, Number of users: 9 user(s). Product color: Metallic, Housing material: Metal, LED indicators: Link, Power. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1 A

Ports & interfaces
Number of computers controlled *
64
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
DVI-D
DVI-D ports quantity
1
VGA (D-Sub) ports quantity
1
Console ports *
DVI-D, USB A, VGA (D-Sub)
USB 2.0 ports quantity
3
Audio connections
Yes
Headphone outputs
3
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
68
Cabling technology
10/100/1000Base-T(X)
Security algorithms
FIPS 140-2
Performance
Maximum resolution *
1920 x 1200 pixels
Scan interval
1, 255 s
Number of users
9 user(s)
Design
Product color *
Metallic
Design
Housing material
Metal
LED indicators
Link, Power
Push button
Yes
Hot keys
No
Display
Built-in display *
No
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
78.76 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
17.1" (433.6 mm)
Depth
16.2" (412.6 mm)
Height
3.46" (88 mm)
Weight
15.6 lbs (7.07 kg)
Packaging content
Quick installation guide
Yes
Brand Image Article code product Stock Price from
ATEN KA8288 KVM switch Rack mounting Black ATEN KA8288 KVM switch Rack mounting Black
(show image)
KA8288 KA8288 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8280 KVM switch Rack mounting Black ATEN KA8280 KVM switch Rack mounting Black
(show image)
KA8280 KA8280 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8278 KVM switch Rack mounting Black ATEN KA8278 KVM switch Rack mounting Black
(show image)
KA8278 KA8278 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8270 KVM switch Rack mounting Black ATEN KA8270 KVM switch Rack mounting Black
(show image)
KA8270 KA8270 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1532A KVM switch Rack mounting Black ATEN KH1532A KVM switch Rack mounting Black
(show image)
KH1532A KH1532A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1316 KVM switch Rack mounting Black ATEN CS1316 KVM switch Rack mounting Black
(show image)
CS1316 CS1316 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7171 KVM switch Black ATEN KA7171 KVM switch Black
(show image)
KA7171 KA7171 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1308 KVM switch Rack mounting Black ATEN CS1308 KVM switch Rack mounting Black
(show image)
CS1308 CS1308 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9134 KVM switch Black ATEN CS9134 KVM switch Black
(show image)
CS9134 CS9134 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)