location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7176-AX KVM cable Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Audio & Virtual Media Support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7176 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775855 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7176-AX KVM cable Multicolor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Auto Signal Compensation (ASC), no DIP switch setting needed for the different distances
  • - Keyboard and mouse emulation - keeps your server functioning smoothly when it is disconnected from the switch's KVM port or relocated to different KVM port
  • - Superior video quality - supports resolution up to 1920 x 1200 (Reduced blanking)*
  • - Virtual Media and Audio Support
Long product name ATEN KA7176-AX KVM cable Multicolor :
The short editorial description of ATEN KA7176-AX KVM cable Multicolor

USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Audio & Virtual Media Support
More>>>
ATEN KA7176-AX KVM cable Multicolor:
The official marketing text of ATEN KA7176-AX KVM cable Multicolor as supplied by the manufacturer

The KA7176 KVM Adapter Cable connects the KVM switch to the video, USB and audio ports of the target computer. With its small form factor and light weight design, it represents the next generation of KVM Adapter Cables- offering superior signal compensation and delay skew techniques for greatly enhanced video quality.
1x KVM Adapter Cable
1x Rack Mount Kit
1x Rack Mounting Guide

Short summary description ATEN KA7176-AX KVM cable Multicolor:
This short summary of the ATEN KA7176-AX KVM cable Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7176-AX, USB, USB, VGA, Multicolor, RJ-45, 1 x RJ-45

Long summary description ATEN KA7176-AX KVM cable Multicolor:
This is an auto-generated long summary of ATEN KA7176-AX KVM cable Multicolor based on the first three specs of the first five spec groups.

ATEN KA7176-AX. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Weight: 5.29 oz (150 g), Package width: 1.65" (42 mm), Package depth: 4.88" (124 mm). Master (outer) case net weight: 13.2 lbs (6 kg), Master (outer) case width: 10.6" (270 mm), Master (outer) case length: 18.5" (470 mm). Dimensions (WxDxH): 1.69 x 3.54 x 0.858" (43 x 90 x 21.8 mm)

Performance
Product color
Multicolor
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Console port
RJ-45
Connector 1
1 x RJ-45
Connector 2
1 x USB Type A, 1 x HDB-15, 2 x Mini Stereo
Connector 1 gender
Female
Connector 2 gender
Male
Material
Plastic
Packaging data
Weight
5.29 oz (150 g)
Package width
1.65" (42 mm)
Package depth
4.88" (124 mm)
Packaging data
Package height
5.08" (129 mm)
Package weight
6.7 oz (190 g)
Logistics data
Master (outer) case net weight
13.2 lbs (6 kg)
Harmonized System (HS) code
84733080
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
11.7" (296 mm)
Master (outer) case weight
19.7 lbs (8.93 kg)
Quantity per master (outer) case
40 pc(s)
Other features
Dimensions (WxDxH)
1.69 x 3.54 x 0.858" (43 x 90 x 21.8 mm)
Brand Image Article code product Stock Price from
ATEN KA7140 KVM cable Black ATEN KA7140 KVM cable Black
(show image)
KA7140 KA7140 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7130 KVM cable Black ATEN KA7130 KVM cable Black
(show image)
KA7130 KA7130 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7120 KVM cable Black ATEN KA7120 KVM cable Black
(show image)
KA7120 KA7120 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7170 KVM cable Black ATEN KA7170 KVM cable Black
(show image)
KA7170 KA7170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)