location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7171 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7171
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7171 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423778924 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7171 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cat 5e/6 cable connects the device and KVM switch
  • - Supports computers with PS/2 or USB keyboards and mice
  • - Local console operation - control your system from the extended USB keyboard, USB mouse, and monitor via local console
  • - Pushbutton operating mode selection for privileged console control
  • - Built-in ASIC for greater reliability and compatibility
  • - USB overcurrent detection and prevention
  • - Built-in ESD protection and surge protection
  • - Superior video quality - supports resolution up to 1920 x 1200 (Reduced blanking)*
  • - Supports VGA , SVGA , SXGA , UXGA , WUXGA and multisyncmonitors; local monitor supports DDC; DDC2; DDC2B
  • - Easy to install – no software required - connecting cables to the devices is all it takes
  • - * This maximum resolution may vary depending on the transmission distance. For more details, please refer to the product pages of the connected KVM switches.
Long product name ATEN KA7171 KVM switch Black :
The short editorial description of ATEN KA7171 KVM switch Black

USB-PS/2 KVM Adapter Module with Local Console
More>>>
ATEN KA7171 KVM switch Black:
The official marketing text of ATEN KA7171 KVM switch Black as supplied by the manufacturer

For smooth operation and added convenience, ATEN´s KA7171 USB-PS/2 KVM Adapter Module is designed to provide a full console connection locally in a KVM over IP Switch or Matrix KVM* installation. The KA7171 allows a PS/2 or USB server to be connected to the switch via Cat 5e/6 cable and provides an extra console via USB keyboard, USB mouse, and monitor to use for extended local operations. In addition, the Privileged Console Control function prevents remote users from operating the device when a local administrator requires full control of the server - reducing conflicts and unwanted operations.

Short summary description ATEN KA7171 KVM switch Black:
This short summary of the ATEN KA7171 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7171, 1920 x 1200 pixels, Ethernet LAN, 3 W, Black

Long summary description ATEN KA7171 KVM switch Black:
This is an auto-generated long summary of ATEN KA7171 KVM switch Black based on the first three specs of the first five spec groups.

ATEN KA7171. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1200 pixels. Product color: Black, Housing material: Metal, Certification: CN ZL 01124239.6 , CN ZL 200410031689.0 , CN ZL 200410042772.8 , CN ZL 200710181531.5 , DE.... Input voltage: 5 V, Power consumption (typical): 3 W. Width: 34.1" (865 mm), Depth: 5" (127 mm), Height: 0.984" (25 mm)

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Audio connections
No
Console port
SPHD-18
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Maximum resolution *
1920 x 1200 pixels
Design
Product color *
Black
Housing material
Metal
Certification
CN ZL 01124239.6 , CN ZL 200410031689.0 , CN ZL 200410042772.8 , CN ZL 200710181531.5 , DE 102004019107 , DE 102004058233 , JP 4160936 , JP 5244448 , TW 150098 , TW I237762 , TW I243890 , TW I339467 , US 6160543 , US 6489854 , US 7532998 , US 7585176 , US 7613854 , US 8090553
Display
Built-in display *
No
Power
Input voltage
5 V
Power consumption (typical)
3 W
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
34.1" (865 mm)
Depth
5" (127 mm)
Height
0.984" (25 mm)
Weight
11.6 oz (330 g)
Packaging content
Cables included
KVM
Manual
Yes
AC adapter included
Yes
Brand Image Article code product Stock Price from
ATEN KN1116VA KVM switch Rack mounting Black ATEN KN1116VA KVM switch Rack mounting Black
(show image)
KN1116VA KN1116VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1108VA KVM switch Rack mounting Black ATEN KN1108VA KVM switch Rack mounting Black
(show image)
KN1108VA KN1108VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1132V KVM switch Rack mounting Black, Gray ATEN KN1132V KVM switch Rack mounting Black, Gray
(show image)
KN1132V KN1132V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1108V KVM switch Rack mounting Black ATEN KN1108V KVM switch Rack mounting Black
(show image)
DCP2990 KN1108V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4140VA KVM switch Rack mounting Black, Gray ATEN KN4140VA KVM switch Rack mounting Black, Gray
(show image)
KN4140VA KN4140VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4124VA KVM switch Rack mounting Black, Gray ATEN KN4124VA KVM switch Rack mounting Black, Gray
(show image)
KN4124VA KN4124VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2140VA KVM switch Rack mounting Black, Gray ATEN KN2140VA KVM switch Rack mounting Black, Gray
(show image)
KN2140VA KN2140VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2124VA KVM switch Rack mounting Black, Gray ATEN KN2124VA KVM switch Rack mounting Black, Gray
(show image)
KN2124VA KN2124VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4132VA KVM switch Rack mounting Metallic ATEN KN4132VA KVM switch Rack mounting Metallic
(show image)
KN4132VA KN4132VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4116VA KVM switch Rack mounting Metallic ATEN KN4116VA KVM switch Rack mounting Metallic
(show image)
KN4116VA KN4116VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)