location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X11SAE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X11SAE-O show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042204793 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:44
The date of the most recent change of the data-sheet in Icecat's system
Supermicro MBD-X11SAE-O user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Reference Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single socket H4 (LGA 1151) supports Intel® Xeon® processor E3-1200 v5/v6, Intel® 6th/7th Gen. Core™ i7/i5/i3 series, Intel® Celeron® and Intel® Pentium®
  • - Intel® C236 chipset
  • - Up to 64GB Unbuffered ECC/non-ECC UDIMM DDR4 2400MHz; 4 DIMM slots
  • - 2 PCI-E 3.0 x16 (run at 16/NA or 8/8), 3 PCI-E 3.0 x1 (in x4), and 2 5V PCI 32-bit slots
  • - Single GbE LAN with Intel® i210-AT, Single GbE LAN with Intel® i219LM
  • - 8 SATA3 (6Gbps) via C236; RAID 0, 1, 5, 10 + 1 PCI-E M.2 (support PCI-E x4 only, 2242/2260/2280)
  • - I/O: 2 COM, TPM header
  • - 6 USB 3.0 (2 rear + 4 via header(s)) , 8 USB 2.0 (2 rear + 6 via header(s)), 2 USB 3.1 (10Gbps, rear)
Long product name Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX :
The short editorial description of Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX

ATX, Socket H4 (LGA 1151), Intel C236, 4x 288-pin DDR4 UDIMM, AMI UEFI BIOS, RJ45, DVI-D, DisplayPort, HDMI
More>>>
Short summary description Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX:
This short summary of the Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X11SAE, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, E3-1200, DDR4-SDRAM, 64 GB

Long summary description Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX:
This is an auto-generated long summary of Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX based on the first three specs of the first five spec groups.

Supermicro X11SAE. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory voltage: 1.2 V. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT, Intel I219LM. Component for: Workstation, Motherboard form factor: ATX, Motherboard chipset: Intel® C236

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:39:10
Uk has collected 9 expert reviews for Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
eteknix.com
Updated:
2016-11-15 02:39:10
Intel recently released their Greenlow based Skylake series Xeon CPUs and it's a pleasure to take a look at the first enterprise-grade motherboard built for these processors today. I have Supermicro's X11SAE motherboard on the test bench which is a standa...
Good Competitive price for the features, Great performance, Next-Gen USB 3.1 and M.2 PCIe connectors, Legacy support, Easy BIOS recovery...
Bad None, “A great performance and a full set of modern features such as M.2 PCI and USB 3.1 make the Supermicro X11SAE a great choice that also comes with a good legacy hardware and driver support.”, Supermicro X11SAE Workstation (Intel C236) Motherboard Rev...
Bottom line PricingAt the time of writing, the Supermicro X11SAE can be yours for just $280.99 at NewEgg, £214.28 at LambdaTek, or €233.26 through Geizhals.OverviewSupermicro created a basic ATX form factor motherboard with their X11SAE, yet it isn't one that you sho...
0%
ocdrift.com
Updated:
2017-06-29 03:53:45
Since the introduction of Skylake CPUs Intel has removed the support for its Xeon processors on consumer-grade motherboards such as the B250, H270, and Z270 chipsets. Instead, they created two new server-grade chipsets in the forms of C232 and C236. This...
Good Good value for money, Performs within expectation, Support for Xeon E3-1200 v6/v5 and 6th/7th Gen Core, Celeron, Pentium CPUs, Multi-GPU support up to 2-way CrossFireX at PCIe 3.0 x8/x8, Five PWM fan headers, Dual Intel Gigabit LAN ports provides redunda...
Bad Memory frequency capped at DDR4-2133 MHz, Overclocking is not supported, Sub-par M.2 performance, Supermicro X11SAE Workstation Motherboard received Recommended Award from OCDrift.com, Disclaimer: OCDrift.com gives out our own award based on the Hardware...
Bottom line With the X11SAE, Supermicro has delivered a good server-grade motherboard that is intended for business, data center, and embedded solutions. The motherboard is loaded with a plethora of latest features including the support for Intel's latest Xeon E3-120...
80%
Brand Image Article code product Stock Price from
Supermicro

Supermicro X11SRA Intel® C422 LGA 2066 (Socket R4) ATX
(show image)
MBD-X11SRA-O X11SRA 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SRA-RF Intel® C422 LGA 2066 (Socket R4) ATX
(show image)
MBD-X11SRA-RF-O X11SRA-RF 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SRA-F Intel® C422 LGA 2066 (Socket R4) ATX
(show image)
MBD-X11SRA-F-O X11SRA-F 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SAE-M Intel® C236 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-X11SAE-M-O X11SAE-M 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SAE-F Intel® C236 LGA 1151 (Socket H4) ATX
(show image)
MBD-X11SAE-F-O X11SAE-F 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X10SRA Intel® C612 LGA 2011 (Socket R) ATX
(show image)
MBD-X10SRA-O X10SRA 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X10SRA-F Intel® C612 LGA 2011 (Socket R) ATX
(show image)
MBD-X10SRA-F-O X10SRA-F 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX
(show image)
MBD-X10SAT-O X10SAT 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X10SAE Intel® C226 LGA 1150 (Socket H3) ATX
(show image)
MBD-X10SAE-O X10SAE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)