Supermicro logo

Supermicro X11SAE-F Intel® C236 LGA 1151 (Socket H4) ATX

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81807
Info modified on:
30 Oct 2024, 13:00:32
Bullet Points Supermicro X11SAE-F Intel® C236 LGA 1151 (Socket H4) ATX:
  • - Single socket H4 (LGA 1151) supports Intel® Xeon® processor E3-1200 v5/v6, Intel® 6th/7th Gen. Core™ i7/i5/i3 series, Intel® Celeron® and Intel® Pentium®
  • - Intel® C236 chipset
  • - Up to 64GB Unbuffered ECC/non-ECC UDIMM DDR4 2400MHz; 4 DIMM slots
  • - 2 PCI-E 3.0 x16 (run at 16/NA or 8/8), 2 PCI-E 3.0 x1, and 2 5V PCI 32-bit slots
  • - Single GbE LAN with Intel® i210-AT (Share with IPMI); single GbE LAN with Intel® i219LM
  • - 8 SATA3 (6Gbps) via C236; RAID 0, 1, 5, 10 + 1 PCI-E M.2 (support PCI-E x4 only, 2242/2260/2280)
  • - I/O: 1 VGA, 2 COM, TPM header
  • - 6 USB 3.0 (2 rear + 4 via header(s)) , 6 USB 2.0 (2 rear + 4 via header(s)) , 2 USB 3.1 (10Gbps, rear)
Long product name Supermicro X11SAE-F Intel® C236 LGA 1151 (Socket H4) ATX:

ATX, Socket H4 (LGA 1151), Intel C236, 4x 288-pin DDR4 UDIMM, AMI UEFI BIOS, DVI-D, DisplayPort, HDMI, VGA

Short summary description Supermicro X11SAE-F Intel® C236 LGA 1151 (Socket H4) ATX:

Supermicro X11SAE-F, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, E3-1200, 80 W, DDR4-SDRAM

Long summary description Supermicro X11SAE-F Intel® C236 LGA 1151 (Socket H4) ATX:

Supermicro X11SAE-F. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory voltage: 1.2 V. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2400. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT, Intel I219LM

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.