location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X10SAT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X10SAT-O show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505036280 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:34:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Nov 2019
Product end of life date
Supermicro MBD-X10SAT-O user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Reference Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single socket H3 (LGA 1150) supports Intel® Xeon® E3-1200 v3/v4, 4th/5th gen. Core i7/i5/i3 processors
  • - Intel® C226 Express PCH
  • - Up to 32GB DDR3 ECC/non-ECC 1600MHz UDIMM in 4 sockets
  • - Dual Gigabit Ethernet LAN ports (1x Intel® i217LM & 1x Intel® i210AT)
  • - 8x SATA3 (6Gbps); 6x SATA3 via C226 and 2x SATA3 via ASM1061®
  • - 3x PCI-E 3.0 x16 slots and 3x PCI-E 2.0 x1 (in x4) slots
  • - 8x USB 3.0 (4 rear + 4 via headers), 6x USB 2.0 (2 rear + 4 via headers)
  • - HD Audio 7.1 channel connector by Realtek ALC1150
  • - 1x DOM power connector and 1x SPDIF Out Header
  • - UEFI BIOS support
Long product name Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX :
The short editorial description of Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX

ATX, LGA 1150, Intel Xeon E3-1200 v3/v4, 4x 240-pin DDR3 DIMM, Intel C226 Express, AMI BIOS, 2x RJ45, USB 3.0, 1x VGA, 1x HDMI, 1x DVI, 1x Thunderbolt
More>>>
Short summary description Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX:
This short summary of the Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X10SAT, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, E3-1200, DDR3-SDRAM, 32 GB

Long summary description Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX:
This is an auto-generated long summary of Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX based on the first three specs of the first five spec groups.

Supermicro X10SAT. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory voltage: 1.35,1.5 V. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I217-LM, Intel® I210-AT. Component for: Workstation, Motherboard form factor: ATX, Motherboard chipset: Intel® C226

Source Testseek summary Average rating
Reviews
Updated:
2018-04-13 14:48:57
Uk has collected 1 expert review for Supermicro X10SAT Intel® C226 LGA 1150 (Socket H3) ATX and the rating is 95 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
95%
Source Review comments Score
tweaktown.com
Updated:
2018-04-13 14:48:57
Supermicro released a new workstation board recently, the X10SAT, and we are looking at it today. The board is loaded with features that enable it to fit many different roles in the market place. We see this product working as a workstation, industrial P...
Bottom line When you require a solution that can fill many different application needs, it is nice to have a product that can cover a wide range of requirements. With one motherboard to cover different roles, it not only reduces costs, but also greatly simplifies su...
95%
Brand Image Article code product Stock Price from
Supermicro

Supermicro X11SRA Intel® C422 LGA 2066 (Socket R4) ATX
(show image)
MBD-X11SRA-O X11SRA 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SRA-RF Intel® C422 LGA 2066 (Socket R4) ATX
(show image)
MBD-X11SRA-RF-O X11SRA-RF 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SRA-F Intel® C422 LGA 2066 (Socket R4) ATX
(show image)
MBD-X11SRA-F-O X11SRA-F 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SAE-M Intel® C236 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-X11SAE-M-O X11SAE-M 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SAE Intel® C236 LGA 1151 (Socket H4) ATX
(show image)
MBD-X11SAE-O X11SAE 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X11SAE-F Intel® C236 LGA 1151 (Socket H4) ATX
(show image)
MBD-X11SAE-F-O X11SAE-F 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X10SRA Intel® C612 LGA 2011 (Socket R) ATX
(show image)
MBD-X10SRA-O X10SRA 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X10SRA-F Intel® C612 LGA 2011 (Socket R) ATX
(show image)
MBD-X10SRA-F-O X10SRA-F 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro X10SAE Intel® C226 LGA 1150 (Socket H3) ATX
(show image)
MBD-X10SAE-O X10SAE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)