location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY XS Complete keyboard Office USB QWERTY UK English Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Complete
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-5200LCMGB-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112072284
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY G84-5200LCMGB-0 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY XS Complete keyboard Office USB QWERTY UK English Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB Mechanical
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Gray
Guarantee: Extended Manufacturer Warranty: 3 years
Long product name CHERRY XS Complete keyboard Office USB QWERTY UK English Gray :
The short editorial description of CHERRY XS Complete keyboard Office USB QWERTY UK English Gray

USB + PS/2, 550 g, 2.5 m, 25 mA
More>>>
CHERRY XS Complete keyboard Office USB QWERTY UK English Gray:
The official marketing text of CHERRY XS Complete keyboard Office USB QWERTY UK English Gray as supplied by the manufacturer

The compact keyboard "XS Complete" (G84-5200) offers a full keyboard layout complete with number block and is ideal for all applications with limited space and requiring frequent number entries.

- Complete layout with numeric keypad. Ideal for applications requiring the frequent input of figures
- High degree of reliability and precise keystroke feel thanks to individual keys with Gold Crosspoint contacts (Cherry ML technology)
- Ideal for continuous usage due to the long operating life in excess of 20 million key confirmations per individual key
- Compact dimensions and very low overall build height, ideal for restricted spaces and for 19" applications
- Standardised measurements and installation dimensions of the complete XS product family - the keyboard can be adapted to every application
- Lightweight - for applications where every gram counts

Short summary description CHERRY XS Complete keyboard Office USB QWERTY UK English Gray:
This short summary of the CHERRY XS Complete keyboard Office USB QWERTY UK English Gray data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY XS Complete, Full-size (100%), Wired, USB, Mechanical, QWERTY, Gray

Long summary description CHERRY XS Complete keyboard Office USB QWERTY UK English Gray:
This is an auto-generated long summary of CHERRY XS Complete keyboard Office USB QWERTY UK English Gray based on the first three specs of the first five spec groups.

CHERRY XS Complete. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Cable length: 98.4" (2.5 m). Recommended usage: Office. Product color: Gray

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
20 million characters
Windows keys
Yes
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Certification
cURus, c-tick, VCCI, CE, FCC, VDE, BSMI
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Gray
Surface coloration
Monochromatic
LED indicators
Yes
Features
Cable length
98.4" (2.5 m)
Plug and Play
Yes
Power
Power consumption
25 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
14.7 x 0.709 x 5.47" (374 x 18 x 139 mm)
Keyboard weight
19.4 oz (550 g)
Packaging data
Package width
15.5" (393 mm)
Package depth
1.3" (33 mm)
Package height
7.72" (196 mm)
Package weight
24 oz (680 g)
Packaging content
Interface adapters included
USB female - PS/2 male
Logistics data
Quantity per master (outer) case
21 pc(s)
Quantity per pallet
256 pc(s)
Number of cartons per pallet
12 pc(s)
Brand Image Article code product Stock Price from
CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black
(show image)
JD-0700GB-2 DW 3000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black
(show image)
JK-A0100GB-2 KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray
(show image)
JK-0800GB-0 KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black
(show image)
G80-8000LUVGB-2 Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black
(show image)
G84-5500LUMGB-2 G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
(show image)
JD-0300GB DW 8000 0.00
(excl. VAT)
0 (incl. VAT)