location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DW 8000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD-0300GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112080104
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
CHERRY JD-0300GB user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - RF Wireless Mechanical
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Silver, White
  • - 1 pc(s)
Guarantee: 2 years
Long product name CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White :
The short editorial description of CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White

USB Receiver, 2.4GHz, QWERTY, UK, 4 x AAA, 2000 DPI, Silver/White
More>>>
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White:
The official marketing text of CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White as supplied by the manufacturer

The CHERRY DW 8000 is state-of-the-art CHERRY technology in a pure, modern design. Beautiful, flat, high-quality. Today’s way of typing and clicking.

- Ultra-flat wireless keyboard with 5 hotkeys
- Easy to install, requiring no technical knowledge
- 3-button mouse: infrared sensor and adjustable resolution (1000/2000 dpi)
- Battery status display in mouse and keyboard
- Interference-free, wireless 2.4 GHz technology (with a range of approx. 10 m)
- USB receiver

Short summary description CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White:
This short summary of the CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY DW 8000, Wireless, RF Wireless, Mechanical, QWERTY, Silver, White, Mouse included

Long summary description CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White:
This is an auto-generated long summary of CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White based on the first three specs of the first five spec groups.

CHERRY DW 8000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 109, Recommended usage: Universal. Product color: Silver, White. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
109
Keyboard keys operating life
10 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
5
USB hub
No
Purpose
Universal
Fingerprint reader
No
Frequency band
2.4 - 2.483 GHz
Certification
c-tick, UL, CE, FCC
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product color *
Silver, White
Surface coloration
Monochromatic
Protection features
Splash proof
LED indicators
Yes
Features
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Movement resolution
2000 DPI
Customizable movement resolution
Yes
Number of movement resolution modes
2
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Mouse battery type
AAA
Number of scroll wheels
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
17.4 x 6.5 x 0.709" (441 x 165 x 18 mm)
Keyboard weight
25.5 oz (722 g)
Mouse dimensions (WxDxH)
4.21 x 2.36 x 1.06" (107 x 60 x 27 mm)
Mouse weight
4.48 oz (127 g)
Packaging data
Package width
22.8" (580 mm)
Package depth
9.06" (230 mm)
Package height
1.38" (35 mm)
Package weight
2.6 lbs (1.18 kg)
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Receiver dimensions (WxDxH)
1.65 x 0.709 x 0.315" (42 x 18 x 8 mm)
Receiver weight
0.212 oz (6 g)
Batteries included
Yes
User guide
Yes
Logistics data
Quantity per master (outer) case
6 pc(s)
Quantity per pallet
144 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-10-29 12:18:54
Uk has collected 6 expert reviews for CHERRY DW 8000 keyboard Mouse included RF Wireless QWERTY UK English Silver, White and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-11-17 01:47:11
Apple, BlackBerry, Orange, Apricot... Cherry. No, not the recipe for a fruit salad, but a list of some of the tech companies named after fruit. There's even a US firm called Tomato Computers (it's a fruit), but until Rhubarb Computers comes along Cherry w...
Bottom line Stylish and relatively inexpensive, we like this mouse and keyboard from Cherry. The build quality isn't quite what you might assume looking from a distance, but the Cherry DW 8000 is well put together, fairly robust and lightweight. In use both the keybo...
80%
Brand Image Article code product Stock Price from
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Gray CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Gray
(show image)
G84-5500LUMGB-0 Touchpad 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black
(show image)
JD-0700GB-2 DW 3000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black
(show image)
JK-A0100GB-2 KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray
(show image)
JK-0800GB-0 KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Gray CHERRY XS Complete keyboard Office USB QWERTY UK English Gray
(show image)
G84-5200LCMGB-0 Complete 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black
(show image)
G80-8000LUVGB-2 Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black
(show image)
G84-5500LUMGB-2 G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Office USB QWERTY UK English Black CHERRY KC 1000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0800GB-2 KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4000 keyboard Office USB QWERTY UK English Black CHERRY KC 4000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0700GB KC 4000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)