CHERRY logo

CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122070
Info modified on:
07 Jun 2022, 11:52:02
Bullet Points CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black:
  • - Flat, wireless keyboard including cursor and number pad
  • - Whisper keystroke keys with wear-resistant laser key legends
  • - Up to 10 million keystrokes
  • - 4 hotkeys (calculator, e-mail, browser, sleep mode)
  • - Plug & Play via USB connection
  • - 3-button mouse, for both left-handed and right-handed operation
Guarantee:
2 years
Long product name CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black:

RF, 458 x 170 x 20 mm, 109 x 62 x 37 mm, 18 x 13 x 5 mm, 502 + 85 + 1.5 g, 10 m, 2.400 - 2.4835 GHz

CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black:

CHERRY DW 3000 is rock-solid CHERRY technology with an excellent price/performance ratio. Modern, flat design with gentle, quiet and durable wear-resistant keys. Universal, reliable and optimised for professional use.

Short summary description CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black:

CHERRY DW 3000, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black:

CHERRY DW 3000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 109, Recommended usage: Universal. Product color: Black. Mouse included

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.